Keystone Electronics Corp. For .015 -.021" Pins, Press Fit Receptacle 1432-3

Description
Part Number: 1432-3 Finish/Plating: Tin/Tin Material: Brass Body / Beryllium Copper Spring Mounting: Press-Fit Pin Size: .015 -.021" RoHS: No Type: Micro Jack
Request a Quote
Description
Part Number: 1432-3 Finish/Plating: Tin/Tin Material: Brass Body / Beryllium Copper Spring Mounting: Press-Fit Pin Size: .015 -.021" RoHS: No Type: Micro Jack
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 1432-3 is a micro jack receptacle designed for press-fit mounting of pins sized .015 to .021 inch, with a tin/lead plating on both body and spring, and non-RoHS compliance. It features a 3-finger closed entry contact, a body length of 0.282 inch (7.2 mm), and a hole diameter of 0.042 inch (1.07 mm).

Datasheet Summary
Powered by GS/AI

The 1432-3 is a micro jack receptacle designed for press-fit mounting of pins sized .015 to .021 inch, with a tin/lead plating on both body and spring, and non-RoHS compliance. It features a 3-finger closed entry contact, a body length of 0.282 inch (7.2 mm), and a hole diameter of 0.042 inch (1.07 mm).

Suppliers

Company
Product
Description
Supplier Links
For .015 -.021
New Hyde Park, NY, USA
For .015 -.021" Pins, Press Fit Receptacle
1432-3
For .015 -.021" Pins, Press Fit Receptacle 1432-3
Part Number: 1432-3 Finish/Plating: Tin/Tin Material: Brass Body / Beryllium Copper Spring Mounting: Press-Fit Pin Size: .015 -.021" RoHS: No Type: Micro Jack

Part Number: 1432-3

  • Finish/Plating: Tin/Tin
  • Material: Brass Body / Beryllium Copper Spring
  • Mounting: Press-Fit
  • Pin Size: .015 -.021"
  • RoHS: No
  • Type: Micro Jack
Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp.
Product Category IC Interconnect Components
Product Number 1432-3
Product Name For .015 -.021" Pins, Press Fit Receptacle
Product Type PCB Pins; PCB Receptacles
Unlock Full Specs
to access all available technical data

Similar Products

.025
Specs
Product Type PCB Pins
RoHS Compliant RoHS Compliant
Mounting Swage
View Details
For .015 -.021
Specs
Product Type PCB Pins; PCB Receptacles
RoHS Compliant RoHS Compliant
Mounting Solder
View Details
Double Turret Terminal .172
Specs
Product Type PCB Pins
Contact Plating Bright Tin
View Details
For .015 -.021
Specs
Product Type PCB Pins
Mounting Solder
Contact Plating Gold; Tin/Gold
View Details