Keystone Electronics Corp. .018" PCB Pin Tin, Press Fit 1994-2

Description
Part Number: 1994-2 Finish/Plating: Bright Tin Length: .243 [6.2] Material: Brass Mounting: Press-Fit Pin Size: .015 -.021" RoHS: Yes Type: Micro Pins
Request a Quote
Description
Part Number: 1994-2 Finish/Plating: Bright Tin Length: .243 [6.2] Material: Brass Mounting: Press-Fit Pin Size: .015 -.021" RoHS: Yes Type: Micro Pins
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 1994-2 is a tin-plated micro pin designed for press-fit mounting, with a pin diameter of 0.022 inches (0.56 mm) and an overall length of 0.243 inches (6.2 mm). It is manufactured from brass and complies with RoHS standards. The pin is intended for mating with standard micro jacks and is suitable for high-density packaging applications.

Datasheet Summary
Powered by GS/AI

The 1994-2 is a tin-plated micro pin designed for press-fit mounting, with a pin diameter of 0.022 inches (0.56 mm) and an overall length of 0.243 inches (6.2 mm). It is manufactured from brass and complies with RoHS standards. The pin is intended for mating with standard micro jacks and is suitable for high-density packaging applications.

Suppliers

Company
Product
Description
Supplier Links
.018
New Hyde Park, NY, USA
.018" PCB Pin Tin, Press Fit
1994-2
.018" PCB Pin Tin, Press Fit 1994-2
Part Number: 1994-2 Finish/Plating: Bright Tin Length: .243 [6.2] Material: Brass Mounting: Press-Fit Pin Size: .015 -.021" RoHS: Yes Type: Micro Pins

Part Number: 1994-2

  • Finish/Plating: Bright Tin
  • Length: .243 [6.2]
  • Material: Brass
  • Mounting: Press-Fit
  • Pin Size: .015 -.021"
  • RoHS: Yes
  • Type: Micro Pins
Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp.
Product Category IC Interconnect Components
Product Number 1994-2
Product Name .018" PCB Pin Tin, Press Fit
Product Type PCB Pins
Unlock Full Specs
to access all available technical data

Similar Products

.020
Specs
Product Type PCB Pins
RoHS Compliant RoHS Compliant
Mounting Solder
View Details
For .032 -.046
Specs
Product Type PCB Pins
Contact Plating Gold; Tin/Gold
View Details
.040
Specs
Product Type PCB Pins
RoHS Compliant RoHS Compliant
Mounting Swage
View Details
For .025 -.037
Specs
Product Type PCB Pins
Mounting Solder
Contact Plating Tin/Tin
View Details