1412-1 -- FOR .015 -.021" PINS, PRESS FIT RECEPTACLE
Keystone Electronics Corp.For .015 -.021" Pins, Press Fit Receptacle1412-1
Description
Part Number: 1412-1
Finish/Plating: Gold/Gold
Length: .140 [3.6]
Material: Brass Body / Beryllium Copper Spring
Mounting: Press-Fit
Pin Size: .015 -.021"
RoHS: Yes
Type: Micro Jack
Keystone Electronics Corp.
Done
Request a Quote
Email Supplier
Description
Part Number: 1412-1
Finish/Plating: Gold/Gold
Length: .140 [3.6]
Material: Brass Body / Beryllium Copper Spring
Mounting: Press-Fit
Pin Size: .015 -.021"
RoHS: Yes
Type: Micro Jack
Request a Quote
Email Supplier
Datasheet
Datasheet Summary Powered by GS/AI
The 1412-1 is a micro jack receptacle designed for press-fit mounting of .015 to .021 inch pins, with a gold-plated brass body and beryllium copper spring contact. It has a length of .140 inches (3.6 mm) and a hole diameter of .042 inches (1.07 mm), compatible with RoHS-compliant plating. The design supports high-density packaging and multiple insertions with stable electrical retention.
Datasheet Summary Powered by GS/AI
The 1412-1 is a micro jack receptacle designed for press-fit mounting of .015 to .021 inch pins, with a gold-plated brass body and beryllium copper spring contact. It has a length of .140 inches (3.6 mm) and a hole diameter of .042 inches (1.07 mm), compatible with RoHS-compliant plating. The design supports high-density packaging and multiple insertions with stable electrical retention.