Keystone Electronics Corp. .018" PCB Pin Gold, Press Fit 1992-2

Description
Part Number: 1992-2 Finish/Plating: Gold Plate Length: .243 [6.2] Material: Brass Mounting: Press-Fit Pin Size: 0.018 RoHS: Yes Type: Micro Pins
Request a Quote
Description
Part Number: 1992-2 Finish/Plating: Gold Plate Length: .243 [6.2] Material: Brass Mounting: Press-Fit Pin Size: 0.018 RoHS: Yes Type: Micro Pins
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 1992-2 is a micro pin designed for press-fit mounting, with a diameter of 0.022 inches (0.56 mm) and a length of 0.243 inches (6.2 mm). It features gold plating conforming to MIL-G-45204 and is intended for use with standard micro jacks. The pin is made of brass and complies with RoHS standards.

Datasheet Summary
Powered by GS/AI

The 1992-2 is a micro pin designed for press-fit mounting, with a diameter of 0.022 inches (0.56 mm) and a length of 0.243 inches (6.2 mm). It features gold plating conforming to MIL-G-45204 and is intended for use with standard micro jacks. The pin is made of brass and complies with RoHS standards.

Suppliers

Company
Product
Description
Supplier Links
.018
New Hyde Park, NY, USA
.018" PCB Pin Gold, Press Fit
1992-2
.018" PCB Pin Gold, Press Fit 1992-2
Part Number: 1992-2 Finish/Plating: Gold Plate Length: .243 [6.2] Material: Brass Mounting: Press-Fit Pin Size: 0.018 RoHS: Yes Type: Micro Pins

Part Number: 1992-2

  • Finish/Plating: Gold Plate
  • Length: .243 [6.2]
  • Material: Brass
  • Mounting: Press-Fit
  • Pin Size: 0.018
  • RoHS: Yes
  • Type: Micro Pins
Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp.
Product Category IC Interconnect Components
Product Number 1992-2
Product Name .018" PCB Pin Gold, Press Fit
Product Type PCB Pins
Unlock Full Specs
to access all available technical data

Similar Products

IC Socket; Brass, Tin Plate; Nylon - 70182961 - Allied Electronics, Inc.
Specs
Product Type IC Socket
View Details
.032
Specs
Product Type PCB Pins
RoHS Compliant RoHS Compliant
Mounting Swage
View Details
RECEDING PIN .045
Keystone Electronics Corp.
Specs
Product Type PCB Pins
View Details
For .015 -.025
Specs
Product Type PCB Pins
Mounting Press-fit / Solderless Technology
Contact Plating Gold; Tin/Gold
View Details