Keystone Electronics Corp. .024" PCB Pin Gold, Swage Mount 1406-1

Description
Part Number: 1406-1 Finish/Plating: Gold Plate For Panel Thickness: .031 [.81] Length: .047 [1.2] Material: Brass Mounting: Swage Mount Pin Size: 0.024 RoHS: Yes Type: Micro Pins
Request a Quote
Description
Part Number: 1406-1 Finish/Plating: Gold Plate For Panel Thickness: .031 [.81] Length: .047 [1.2] Material: Brass Mounting: Swage Mount Pin Size: 0.024 RoHS: Yes Type: Micro Pins
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Micro pin for press-fit or swage mounting, designed for high-density packaging and compatible with micro jacks, with a diameter of 0.024 inches (0.61 mm) and a length of 0.047 inches (1.2 mm), made from phosphor bronze with gold plating per MIL-G-45204, intended for use with a 0.031 inch (0.79 mm) thick PCB.

Datasheet Summary
Powered by GS/AI

Micro pin for press-fit or swage mounting, designed for high-density packaging and compatible with micro jacks, with a diameter of 0.024 inches (0.61 mm) and a length of 0.047 inches (1.2 mm), made from phosphor bronze with gold plating per MIL-G-45204, intended for use with a 0.031 inch (0.79 mm) thick PCB.

Suppliers

Company
Product
Description
Supplier Links
.024
New Hyde Park, NY, USA
.024" PCB Pin Gold, Swage Mount
1406-1
.024" PCB Pin Gold, Swage Mount 1406-1
Part Number: 1406-1 Finish/Plating: Gold Plate For Panel Thickness: .031 [.81] Length: .047 [1.2] Material: Brass Mounting: Swage Mount Pin Size: 0.024 RoHS: Yes Type: Micro Pins

Part Number: 1406-1

  • Finish/Plating: Gold Plate
  • For Panel Thickness: .031 [.81]
  • Length: .047 [1.2]
  • Material: Brass
  • Mounting: Swage Mount
  • Pin Size: 0.024
  • RoHS: Yes
  • Type: Micro Pins
Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp.
Product Category IC Interconnect Components
Product Number 1406-1
Product Name .024" PCB Pin Gold, Swage Mount
Product Type PCB Pins
Unlock Full Specs
to access all available technical data

Similar Products

PTFE Insulated Terminal Pin - 11065 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Product Type PCB Pins
Voltage Rating 2 volts
View Details
Female PCB Terminal Accepts .187
Specs
Product Type PCB Pins
Mounting Through-Hole
View Details
.018
Keystone Electronics Corp.
Specs
Product Type PCB Pins
RoHS Compliant RoHS Compliant
Mounting Press-fit / Solderless Technology
View Details
Forked Turret Terminal .150
Specs
Product Type PCB Pins
Contact Plating Bright Tin
View Details