Keystone Electronics Corp. .018" PCB Pin Tin, Press Fit 1989-2

Description
Part Number: 1989-2 Finish/Plating: Bright Tin Material: Brass Mounting: Press-Fit Pin Size: 0.018 RoHS: Yes Type: Micro Pins
Request a Quote
Description
Part Number: 1989-2 Finish/Plating: Bright Tin Material: Brass Mounting: Press-Fit Pin Size: 0.018 RoHS: Yes Type: Micro Pins
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 1989-2 is a press-fit micro pin made of brass with tin plating meeting MIL-T-10727, Type 1, and is RoHS compliant. It has a diameter of 0.026 inches (0.66 mm) and a length of 0.140 inches (3.6 mm), designed for mounting in a 0.030-inch (0.76 mm) board thickness. It is intended for mating with micro jacks and supports high-density packaging.

Datasheet Summary
Powered by GS/AI

The 1989-2 is a press-fit micro pin made of brass with tin plating meeting MIL-T-10727, Type 1, and is RoHS compliant. It has a diameter of 0.026 inches (0.66 mm) and a length of 0.140 inches (3.6 mm), designed for mounting in a 0.030-inch (0.76 mm) board thickness. It is intended for mating with micro jacks and supports high-density packaging.

Suppliers

Company
Product
Description
Supplier Links
.018
New Hyde Park, NY, USA
.018" PCB Pin Tin, Press Fit
1989-2
.018" PCB Pin Tin, Press Fit 1989-2
Part Number: 1989-2 Finish/Plating: Bright Tin Material: Brass Mounting: Press-Fit Pin Size: 0.018 RoHS: Yes Type: Micro Pins

Part Number: 1989-2

  • Finish/Plating: Bright Tin
  • Material: Brass
  • Mounting: Press-Fit
  • Pin Size: 0.018
  • RoHS: Yes
  • Type: Micro Pins
Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp.
Product Category IC Interconnect Components
Product Number 1989-2
Product Name .018" PCB Pin Tin, Press Fit
Product Type PCB Pins
Unlock Full Specs
to access all available technical data

Similar Products

Single Turret Terminal .109
Specs
Product Type PCB Pins
Contact Plating Bright Tin
View Details
Hollow Turret Terminal .141
Specs
Product Type PCB Pins
Contact Plating Bright Tin
View Details
Insulated Tip Jack-Green - 6021 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
RoHS Compliant RoHS Compliant
Current Rating 10 amps
Operating Temperature -18 to 60 C (0 to 140 F)
View Details
Seamless Contact Pin .437
Keystone Electronics Corp.
Specs
Product Type PCB Pins
Contact Plating Nickel; Nickel Plate
View Details