Keystone Electronics Corp. 6 Tabs Quick Fit Header 7826

Description
Part Number: 7826 Material: Steel Mounting: THM Number of Tabs: 6 Orientation: Horizontal Tab Size: .250 [6.4] x .032 [.81] Terminal Style: Headers Terminal Type: Quick-Fit MALE QUICK FIT -HEADER ASSMBLY
Request a Quote Datasheet
Description
Part Number: 7826 Material: Steel Mounting: THM Number of Tabs: 6 Orientation: Horizontal Tab Size: .250 [6.4] x .032 [.81] Terminal Style: Headers Terminal Type: Quick-Fit MALE QUICK FIT -HEADER ASSMBLY
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
6 Tabs Quick Fit Header - 7826 - Keystone Electronics Corp.
New Hyde Park, NY, USA
6 Tabs Quick Fit Header
7826
6 Tabs Quick Fit Header 7826
Part Number: 7826 Material: Steel Mounting: THM Number of Tabs: 6 Orientation: Horizontal Tab Size: .250 [6.4] x .032 [.81] Terminal Style: Headers Terminal Type: Quick-Fit MALE QUICK FIT -HEADER ASSMBLY

Part Number: 7826

  • Material: Steel
  • Mounting: THM
  • Number of Tabs: 6
  • Orientation: Horizontal
  • Tab Size: .250 [6.4] x .032 [.81]
  • Terminal Style: Headers
  • Terminal Type: Quick-Fit

MALE QUICK FIT -HEADER ASSMBLY

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp.
Product Category IC Interconnect Components
Product Number 7826
Product Name 6 Tabs Quick Fit Header
Product Type IC Headers
Unlock Full Specs
to access all available technical data

Similar Products

.025
Specs
Product Type PCB Pins
RoHS Compliant RoHS Compliant
Mounting Swage
View Details
TO-3 Socket-Chasis Mount.045
Specs
Product Type IC Socket
Socket Type Transistor Sockets
View Details
2 suppliers
4 Tabs Low Profile Quick Fit Header - 7819 - Keystone Electronics Corp.
Specs
Product Type IC Headers
Mounting Through-Hole
Voltage Rating 500 volts
View Details
Shorting Plug .200
Keystone Electronics Corp.
Specs
RoHS Compliant RoHS Compliant
Contact Plating Gold; Gold Plate
View Details