Keystone Electronics Corp. .025" PCB Pin Tin, Swage Mount 1371-2

Description
Part Number: 1371-2 Finish/Plating: Bright Tin Length: .531 [13.4] Material: Brass Mounting: Swage Mount Pin Size: 0.025 RoHS: Yes Type: Micro Pins
Request a Quote
Description
Part Number: 1371-2 Finish/Plating: Bright Tin Length: .531 [13.4] Material: Brass Mounting: Swage Mount Pin Size: 0.025 RoHS: Yes Type: Micro Pins
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Micro pins with a 0.025 inch (0.64 mm) diameter swage mount pin, listed as part of the 1370-2 and 1371-2 series, have a length of 0.052 inch (1.32 mm) and a mounting hole size of 0.070 inch (1.78 mm). The pins are made of solid nickel silver with a tin finish and are RoHS compliant.

Datasheet Summary
Powered by GS/AI

Micro pins with a 0.025 inch (0.64 mm) diameter swage mount pin, listed as part of the 1370-2 and 1371-2 series, have a length of 0.052 inch (1.32 mm) and a mounting hole size of 0.070 inch (1.78 mm). The pins are made of solid nickel silver with a tin finish and are RoHS compliant.

Suppliers

Company
Product
Description
Supplier Links
.025
New Hyde Park, NY, USA
.025" PCB Pin Tin, Swage Mount
1371-2
.025" PCB Pin Tin, Swage Mount 1371-2
Part Number: 1371-2 Finish/Plating: Bright Tin Length: .531 [13.4] Material: Brass Mounting: Swage Mount Pin Size: 0.025 RoHS: Yes Type: Micro Pins

Part Number: 1371-2

  • Finish/Plating: Bright Tin
  • Length: .531 [13.4]
  • Material: Brass
  • Mounting: Swage Mount
  • Pin Size: 0.025
  • RoHS: Yes
  • Type: Micro Pins
Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp.
Product Category IC Interconnect Components
Product Number 1371-2
Product Name .025" PCB Pin Tin, Swage Mount
Product Type PCB Pins
Unlock Full Specs
to access all available technical data

Similar Products

Forked Turret Terminal .120
Specs
Product Type PCB Pins
Contact Plating Bright Tin
View Details
Return Spring for Receding Pins - 1321 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Product Type PCB Pins
View Details
Double Ended Turret Terminal .062
Specs
Product Type PCB Pins
Contact Plating Bright Tin
View Details
.025
Specs
Product Type PCB Pins
RoHS Compliant RoHS Compliant
Mounting Swage
View Details