Keystone Electronics Corp. .040" PCB Pin Gold, Swage Mount 1358-2

Description
Part Number: 1358-2 Finish/Plating: Gold Plate For Panel Thickness: .062 [1.57] Length: .082 [2.1] Material: Brass Mounting: Swage Mount Pin Size: 0.040 RoHS: Yes Type: Micro Pins
Request a Quote Datasheet
Description
Part Number: 1358-2 Finish/Plating: Gold Plate For Panel Thickness: .062 [1.57] Length: .082 [2.1] Material: Brass Mounting: Swage Mount Pin Size: 0.040 RoHS: Yes Type: Micro Pins
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
.040
New Hyde Park, NY, USA
.040" PCB Pin Gold, Swage Mount
1358-2
.040" PCB Pin Gold, Swage Mount 1358-2
Part Number: 1358-2 Finish/Plating: Gold Plate For Panel Thickness: .062 [1.57] Length: .082 [2.1] Material: Brass Mounting: Swage Mount Pin Size: 0.040 RoHS: Yes Type: Micro Pins

Part Number: 1358-2

  • Finish/Plating: Gold Plate
  • For Panel Thickness: .062 [1.57]
  • Length: .082 [2.1]
  • Material: Brass
  • Mounting: Swage Mount
  • Pin Size: 0.040
  • RoHS: Yes
  • Type: Micro Pins
Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp.
Product Category IC Interconnect Components
Product Number 1358-2
Product Name .040" PCB Pin Gold, Swage Mount
Product Type PCB Pins
Unlock Full Specs
to access all available technical data

Similar Products

Double Turret Terminal .082
Specs
Product Type PCB Pins
Contact Plating Bright Tin
View Details
SMT (Compact) Jumper on T&R - 5100TR - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Mounting SMT
Contact Plating Silver; Silver Plate
View Details
.024
Specs
Product Type PCB Pins
RoHS Compliant RoHS Compliant
Mounting Through-Hole; Swage
View Details
For .065 -.082
Specs
Product Type PCB Pins
Mounting Solder
Contact Plating Tin/Tin
View Details