Keystone Electronics Corp. .017" PCB Pin Tin, Swage Mount 1968-1

Description
Part Number: 1968-1 Finish/Plating: Bright Tin Length: .051 [1.3] Material: Brass Mounting: Swage Mount Pin Size: 0.017 RoHS: Yes
Request a Quote Datasheet
Description
Part Number: 1968-1 Finish/Plating: Bright Tin Length: .051 [1.3] Material: Brass Mounting: Swage Mount Pin Size: 0.017 RoHS: Yes
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
.017
New Hyde Park, NY, USA
.017" PCB Pin Tin, Swage Mount
1968-1
.017" PCB Pin Tin, Swage Mount 1968-1
Part Number: 1968-1 Finish/Plating: Bright Tin Length: .051 [1.3] Material: Brass Mounting: Swage Mount Pin Size: 0.017 RoHS: Yes

Part Number: 1968-1

  • Finish/Plating: Bright Tin
  • Length: .051 [1.3]
  • Material: Brass
  • Mounting: Swage Mount
  • Pin Size: 0.017
  • RoHS: Yes
Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp.
Product Category IC Interconnect Components
Product Number 1968-1
Product Name .017" PCB Pin Tin, Swage Mount
Product Type PCB Pins
Unlock Full Specs
to access all available technical data

Similar Products

.017
Specs
Product Type PCB Pins
RoHS Compliant RoHS Compliant
Mounting Swage
View Details
.025
Specs
Product Type PCB Pins
RoHS Compliant RoHS Compliant
Mounting Swage
View Details
Single Turret Terminal .053
Specs
Product Type PCB Pins
Contact Plating Bright Tin
View Details
Single Turret Terminal .078
Specs
Product Type PCB Pins
Contact Plating Bright Tin
View Details