Keystone Electronics Corp.
Insulated Tip Jack-Yellow
6034
Description
Part Number: 6034
Color: Yellow
Pin Size: 0.080
RoHS: Yes
Style: Fully Insulated
Type: Tip Jack
-
Keystone Electronics Corp.
Request a Quote
Email Supplier
Datasheet
Description
Part Number: 6034
Color: Yellow
Pin Size: 0.080
RoHS: Yes
Style: Fully Insulated
Type: Tip Jack
Request a Quote
Email Supplier
Datasheet
Suppliers
Insulated Tip Jack-Yellow
6034
Part Number: 6034
Color: Yellow
Pin Size: 0.080
RoHS: Yes
Style: Fully Insulated
Type: Tip Jack
Part Number: 6034
- Color: Yellow
- Pin Size: 0.080
- RoHS: Yes
- Style: Fully Insulated
- Type: Tip Jack
Buy Now
Datasheet
Technical Specifications
|
Product Category
|
IC Interconnect Components |
|
Product Number
|
6034 |
|
Product Name
|
Insulated Tip Jack-Yellow |
|
RoHS Compliant
|
RoHS Compliant
|
Unlock Full Specs
to access all available technical data
Similar Products
Keystone Electronics Corp.
Product Type
PCB Pins
Mounting
Through-Hole
View Details
Keystone Electronics Corp.
Product Type
IC Headers
Mounting
Through-Hole
Voltage Rating
500 volts
View Details
Keystone Electronics Corp.
Product Type
PCB Pins
Mounting
Through-Hole
View Details
Keystone Electronics Corp.
Product Type
PCB Pins
Voltage Rating
2 volts
View Details