Keystone Electronics Corp. .031" PCB Pin Gold, Surface Mount 1352-1

Description
Part Number: 1352-1 Finish/Plating: Gold Plate Material: Brass Mounting: Solder Mount Pin Size: 0.031 RoHS: Yes Type: Micro Pins
Request a Quote
Description
Part Number: 1352-1 Finish/Plating: Gold Plate Material: Brass Mounting: Solder Mount Pin Size: 0.031 RoHS: Yes Type: Micro Pins
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 1352-1 is a .031 inch (0.79 mm) diameter solder mount micro pin made of brass with gold plating, featuring a .020 inch (0.51 mm) mounting hole. It has a length of .043 inch (1.09 mm). The pin is designed for printed circuit board applications and complies with RoHS standards.

Datasheet Summary
Powered by GS/AI

The 1352-1 is a .031 inch (0.79 mm) diameter solder mount micro pin made of brass with gold plating, featuring a .020 inch (0.51 mm) mounting hole. It has a length of .043 inch (1.09 mm). The pin is designed for printed circuit board applications and complies with RoHS standards.

Suppliers

Company
Product
Description
Supplier Links
.031
New Hyde Park, NY, USA
.031" PCB Pin Gold, Surface Mount
1352-1
.031" PCB Pin Gold, Surface Mount 1352-1
Part Number: 1352-1 Finish/Plating: Gold Plate Material: Brass Mounting: Solder Mount Pin Size: 0.031 RoHS: Yes Type: Micro Pins

Part Number: 1352-1

  • Finish/Plating: Gold Plate
  • Material: Brass
  • Mounting: Solder Mount
  • Pin Size: 0.031
  • RoHS: Yes
  • Type: Micro Pins
Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp.
Product Category IC Interconnect Components
Product Number 1352-1
Product Name .031" PCB Pin Gold, Surface Mount
Product Type PCB Pins
Unlock Full Specs
to access all available technical data

Similar Products

For .032 -.046
Specs
Product Type PCB Pins
Mounting Solder
Contact Plating Tin/Tin
View Details
Double Turret Terminal .115
Specs
Product Type PCB Pins
Contact Plating Bright Tin
View Details
Forked Turret Terminal .089
Specs
Product Type PCB Pins
Contact Plating Bright Tin
View Details
Single Turret Terminal .084
Specs
Product Type PCB Pins
Contact Plating Bright Tin
View Details