Keystone Electronics Corp.For .015 -.025" Pins, Solder Mount Jack1603
Description
Part Number: 1603
Finish/Plating: Gold/Gold
Material: Brass Body / Beryllium Copper Spring
Mounting: Solder Mount
Pin Size: .015 -.025"
RoHS: Yes
Type: Micro Jack
Keystone Electronics Corp.
Done
Request a Quote
Email Supplier
Description
Part Number: 1603
Finish/Plating: Gold/Gold
Material: Brass Body / Beryllium Copper Spring
Mounting: Solder Mount
Pin Size: .015 -.025"
RoHS: Yes
Type: Micro Jack
Request a Quote
Email Supplier
Datasheet
Datasheet Summary Powered by GS/AI
Micro jack for solder mounting with pin sizes of 0.015 to 0.025 inch, featuring a brass body and beryllium copper spring, with gold plating on both contact and spring for RoHS compliance. Designed for compact mounting of miniature components such as transistors, resistors, and ICs, it has a hole diameter of 0.052 inch (1.32 mm).
Datasheet Summary Powered by GS/AI
Micro jack for solder mounting with pin sizes of 0.015 to 0.025 inch, featuring a brass body and beryllium copper spring, with gold plating on both contact and spring for RoHS compliance. Designed for compact mounting of miniature components such as transistors, resistors, and ICs, it has a hole diameter of 0.052 inch (1.32 mm).
Part Number: 1603
Finish/Plating: Gold/Gold
Material: Brass Body / Beryllium Copper Spring
Mounting: Solder Mount
Pin Size: .015 -.025"
RoHS: Yes
Type: Micro Jack