Keystone Electronics Corp. SMT Holder for Dual 18650 Batteries 1048

Description
Part Number: 1048 # of Cells: 2 Cell Size: 18650 Material: Nylon- High Temp UL 94 V-0 Mounting: SMT Packaging: MSL packaging, 100 / bag Type: Holder
Request a Quote Datasheet
Description
Part Number: 1048 # of Cells: 2 Cell Size: 18650 Material: Nylon- High Temp UL 94 V-0 Mounting: SMT Packaging: MSL packaging, 100 / bag Type: Holder
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMT Holder for Dual 18650 Batteries - 1048 - Keystone Electronics Corp.
New Hyde Park, NY, USA
SMT Holder for Dual 18650 Batteries
1048
SMT Holder for Dual 18650 Batteries 1048
Part Number: 1048 # of Cells: 2 Cell Size: 18650 Material: Nylon- High Temp UL 94 V-0 Mounting: SMT Packaging: MSL packaging, 100 / bag Type: Holder

Part Number: 1048

  • # of Cells: 2
  • Cell Size: 18650
  • Material: Nylon- High Temp UL 94 V-0
  • Mounting: SMT
  • Packaging: MSL packaging, 100 / bag
  • Type: Holder
Buy Now Datasheet
Battery Holders, Clips, Contacts - 36-1048-ND - DigiKey
Thief River Falls, MN, United States
Battery Holders, Clips, Contacts
36-1048-ND
Battery Holders, Clips, Contacts 36-1048-ND
Battery Holder (Open) 18650 2 Cell SMD (SMT) Tab

Battery Holder (Open) 18650 2 Cell SMD (SMT) Tab

Buy Now Datasheet
Lithium-Ion Battery Holder, 2 Cell, Plastic UL 94V-O, SMT - 70182390 - Allied Electronics, Inc.
Fort Worth, TX, USA
Lithium-Ion Battery Holder, 2 Cell, Plastic UL 94V-O, SMT
70182390
Lithium-Ion Battery Holder, 2 Cell, Plastic UL 94V-O, SMT 70182390
Designed for the demands of securing the higher energy density and lower weight rechargeable 18650 Lithium-Ion Cells with built-in PCB protection circuits. Keystone's holders are specifically engineered to withstand the rigors of abuse and recharging cycles associated with the 18650 Lithium-Ion cell usages. Keystone's new battery holders are ideal for 3.7 volt, high energy, lower weight mobile electronics, industrial and telecomm applications that have circuit protection to prevent battery damage.

Designed for the demands of securing the higher energy density and lower weight rechargeable 18650 Lithium-Ion Cells with built-in PCB protection circuits. Keystone's holders are specifically engineered to withstand the rigors of abuse and recharging cycles associated with the 18650 Lithium-Ion cell usages. Keystone's new battery holders are ideal for 3.7 volt, high energy, lower weight mobile electronics, industrial and telecomm applications that have circuit protection to prevent battery damage.

Supplier's Site
Battery Holder, 18650 Li-Ion, 2Cell, Smd; Battery Sizes Accepted Keystone - 56T2029 - Newark, An Avnet Company
Chicago, IL, United States
Battery Holder, 18650 Li-Ion, 2Cell, Smd; Battery Sizes Accepted Keystone
56T2029
Battery Holder, 18650 Li-Ion, 2Cell, Smd; Battery Sizes Accepted Keystone 56T2029
BATTERY HOLDER, 18650 LI-ION, 2CELL, SMD; Battery Sizes Accepted:18650; No. of Batteries:2; Product Range:-; MSL:MSL 2 - 1 year RoHS Compliant: Yes

BATTERY HOLDER, 18650 LI-ION, 2CELL, SMD; Battery Sizes Accepted:18650; No. of Batteries:2; Product Range:-; MSL:MSL 2 - 1 year RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey Allied Electronics, Inc. Newark, An Avnet Company
Product Category Battery Holders Battery Holders Battery Holders Battery Holders
Product Number 1048 36-1048-ND 70182390 56T2029
Product Name SMT Holder for Dual 18650 Batteries Battery Holders, Clips, Contacts Lithium-Ion Battery Holder, 2 Cell, Plastic UL 94V-O, SMT Battery Holder, 18650 Li-Ion, 2Cell, Smd; Battery Sizes Accepted Keystone
Type Plastic Holder Holder (Open)
Material Nylon- High Temp UL 94 V-0
Cell Capacity Multiple Cell Multiple Cell
Unlock Full Specs
to access all available technical data

Similar Products

THM Holder for 6.8mm Cell-Tin Nickel Plated - 2999 - Keystone Electronics Corp.
Specs
Type Plastic Holder
Material Phosphor Bronze
Cell Capacity Single Cell
View Details
3 suppliers
2 AAA Cell Densi-Pak Battery Holder w/ On/Off Switch - 2489SW - Keystone Electronics Corp.
Specs
Type Plastic Holder
Material ABS
Cell Capacity Multiple Cell
View Details
3 suppliers
Battery Holders, Clips, Contacts - 36-110-ND - DigiKey
Keystone Electronics Corp.
Specs
Type Contact Spring (Leaf)
Cell Capacity Single Cell; Multiple Cell
Number of Cells 1
View Details
Battery Holders, Clips, Contacts - 36-2981-ND - DigiKey
Specs
Mounting Surface Mount
View Details
2 suppliers