Keystone Electronics Corp. 3 D Cell Holder, Solder Lug 190

Description
Part Number: 190 # of Cells: 3 Cell Size: D Material: Aluminum Mounting: Rivet Type: Holder
Request a Quote Datasheet
Description
Part Number: 190 # of Cells: 3 Cell Size: D Material: Aluminum Mounting: Rivet Type: Holder
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
3 D Cell Holder, Solder Lug - 190 - Keystone Electronics Corp.
New Hyde Park, NY, USA
3 D Cell Holder, Solder Lug
190
3 D Cell Holder, Solder Lug 190
Part Number: 190 # of Cells: 3 Cell Size: D Material: Aluminum Mounting: Rivet Type: Holder

Part Number: 190

  • # of Cells: 3
  • Cell Size: D
  • Material: Aluminum
  • Mounting: Rivet
  • Type: Holder
Buy Now Datasheet
Battery Holders, Clips, Contacts - 36-190-ND - DigiKey
Thief River Falls, MN, United States
Battery Holders, Clips, Contacts
36-190-ND
Battery Holders, Clips, Contacts 36-190-ND
Battery Holder (Open) D 3 Cell Solder Lug

Battery Holder (Open) D 3 Cell Solder Lug

Buy Now Datasheet
Battery Holder, D, Panel; Battery Sizes Accepted Keystone - 58K2779 - Newark, An Avnet Company
Chicago, IL, United States
Battery Holder, D, Panel; Battery Sizes Accepted Keystone
58K2779
Battery Holder, D, Panel; Battery Sizes Accepted Keystone 58K2779
BATTERY HOLDER, D, PANEL; Battery Sizes Accepted:D; No. of Batteries:3; Product Range:-; Accessory Type:Battery Holder; Battery Terminals:PCB Lug; Body Material:Aluminum; Contact Plating:Nickel Plated Contacts RoHS Compliant: Yes

BATTERY HOLDER, D, PANEL; Battery Sizes Accepted:D; No. of Batteries:3; Product Range:-; Accessory Type:Battery Holder; Battery Terminals:PCB Lug; Body Material:Aluminum; Contact Plating:Nickel Plated Contacts RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey Newark, An Avnet Company
Product Category Battery Holders Battery Holders Battery Holders
Product Number 190 36-190-ND 58K2779
Product Name 3 D Cell Holder, Solder Lug Battery Holders, Clips, Contacts Battery Holder, D, Panel; Battery Sizes Accepted Keystone
Type Metal Holder Holder (Open)
Material Aluminum
Cell Capacity Multiple Cell Multiple Cell
Unlock Full Specs
to access all available technical data

Similar Products

Polarized THM Holder for CR2 Battery - 1011 - Keystone Electronics Corp.
Specs
Type Plastic Holder
Material Nylon- High Temp UL 94 V-0
Cell Capacity Single Cell
View Details
2 suppliers
SMT Holder for CR123A Cell - 1050 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type Plastic Holder
Material Nylon- High Temp UL 94 V-0
Cell Capacity Single Cell
View Details
2 suppliers
SMT (Auto-In) Holder for 2025 & 2032 Cell - 1058 - Keystone Electronics Corp.
Specs
Type Plastic Holder
Material LCP, UL 94V-0
Cell Capacity Single Cell
View Details
2 suppliers
1 D Cell Holder, PC - 2226 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type Metal Holder
Material Aluminum
Cell Capacity Single Cell
View Details
3 suppliers