Keystone Electronics Corp. SMT Contact-Matte Tin Plate-On T&R 5331TR

Description
Part Number: 5331TR # of Cells: 1 Cell Size: A, AA, CR2, CR123A, 9 Volt Finish/Plating: Matte Tin Material: Spring Steel Mounting: SMT Packaging: Tape and Reel - 250 / 13" reel Type: Contact
Request a Quote Datasheet
Description
Part Number: 5331TR # of Cells: 1 Cell Size: A, AA, CR2, CR123A, 9 Volt Finish/Plating: Matte Tin Material: Spring Steel Mounting: SMT Packaging: Tape and Reel - 250 / 13" reel Type: Contact
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMT Contact-Matte Tin Plate-On T&R - 5331TR - Keystone Electronics Corp.
New Hyde Park, NY, USA
SMT Contact-Matte Tin Plate-On T&R
5331TR
SMT Contact-Matte Tin Plate-On T&R 5331TR
Part Number: 5331TR # of Cells: 1 Cell Size: A, AA, CR2, CR123A, 9 Volt Finish/Plating: Matte Tin Material: Spring Steel Mounting: SMT Packaging: Tape and Reel - 250 / 13" reel Type: Contact

Part Number: 5331TR

  • # of Cells: 1
  • Cell Size: A, AA, CR2, CR123A, 9 Volt
  • Finish/Plating: Matte Tin
  • Material: Spring Steel
  • Mounting: SMT
  • Packaging: Tape and Reel - 250 / 13" reel
  • Type: Contact
Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp.
Product Category Electrical Contacts
Product Number 5331TR
Product Name SMT Contact-Matte Tin Plate-On T&R
Contact Material Steel; Base Metal
Unlock Full Specs
to access all available technical data

Similar Products

2 Cell Button Contact, A Cell, 18650 - 5216 - Keystone Electronics Corp.
Specs
Contact Material Steel; Base Metal
Base / Spring Metal Steel
Plating / Coating Nickel; Nickel Plate
View Details
.187
Keystone Electronics Corp.
Specs
Contact Material Base Metal
Base / Spring Metal Brass
Plating / Coating Tin; Bright Tin
View Details
.187
Keystone Electronics Corp.
Specs
Contact Material Base Metal
Base / Spring Metal Brass
Plating / Coating None
View Details
SMT-Top & Side Entry Female Quick-Fit on T&R W/ Kapton Tape - 3586KTR - Keystone Electronics Corp.
Specs
Contact Material Base Metal
Base / Spring Metal Brass
Plating / Coating Nickel; Tin; Tin-Nickel
View Details