Keystone Electronics Corp. Multi-Cell Battery Contact 109-3

Description
Part Number: 109-3 # of Cells: 1 Cell Size: Universal Finish/Plating: Nickel Plate Material: Spring Steel Mounting: THM Type: Contact
Request a Quote Datasheet
Description
Part Number: 109-3 # of Cells: 1 Cell Size: Universal Finish/Plating: Nickel Plate Material: Spring Steel Mounting: THM Type: Contact
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multi-Cell Battery Contact - 109-3 - Keystone Electronics Corp.
New Hyde Park, NY, USA
Multi-Cell Battery Contact
109-3
Multi-Cell Battery Contact 109-3
Part Number: 109-3 # of Cells: 1 Cell Size: Universal Finish/Plating: Nickel Plate Material: Spring Steel Mounting: THM Type: Contact

Part Number: 109-3

  • # of Cells: 1
  • Cell Size: Universal
  • Finish/Plating: Nickel Plate
  • Material: Spring Steel
  • Mounting: THM
  • Type: Contact
Buy Now Datasheet
Battery Contact, D, Through Hole; Battery Sizes Accepted Keystone - 22M2267 - Newark, An Avnet Company
Chicago, IL, United States
Battery Contact, D, Through Hole; Battery Sizes Accepted Keystone
22M2267
Battery Contact, D, Through Hole; Battery Sizes Accepted Keystone 22M2267
BATTERY CONTACT, D, THROUGH HOLE; Battery Sizes Accepted:D; Battery Terminals:Through Hole; Contact Material:Steel; Contact Plating:Nickel Plated Contacts; Product Range:- RoHS Compliant: Yes

BATTERY CONTACT, D, THROUGH HOLE; Battery Sizes Accepted:D; Battery Terminals:Through Hole; Contact Material:Steel; Contact Plating:Nickel Plated Contacts; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Keystone Electronics Corp. Newark, An Avnet Company
Product Category Electrical Contacts Electrodes and Electrode Materials
Product Number 109-3 22M2267
Product Name Multi-Cell Battery Contact Battery Contact, D, Through Hole; Battery Sizes Accepted Keystone
Contact Material Steel; Base Metal
Unlock Full Specs
to access all available technical data

Similar Products

Coil Spring Contact, 1 AAA Cell - 267 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Contact Material Steel; Base Metal
Base / Spring Metal Steel
Plating / Coating Nickel; Tin; Tin-Nickel
View Details
2 suppliers
THM Negative Spring Battery Contact - 628 - Keystone Electronics Corp.
Specs
Contact Material Steel; Base Metal
Base / Spring Metal Steel
Plating / Coating Tin; Matte Tin
View Details
2 suppliers
Battery Contact, Dual - 5212 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Contact Material Steel; Base Metal
Base / Spring Metal Steel
Plating / Coating Nickel; Nickel Plate
View Details
3 suppliers
Matte Tin Plated- Negative Coin Cell Contact - 2983 - Keystone Electronics Corp.
Specs
Contact Material Base Metal
Base / Spring Metal Brass
Plating / Coating Tin; Matte Tin
View Details
2 suppliers