Keystone Electronics Corp. Coil Spring Contact, Positive, AAA 179

Description
Part Number: 179 # of Cells: 1 Cell Size: AAA, AAAA, N, A23, A27 Finish/Plating: Nickel Plate Material: Steel Mounting: Case Type: Contact Mating Spring Contact: Mating Dual AA Contact:
Request a Quote Datasheet
Description
Part Number: 179 # of Cells: 1 Cell Size: AAA, AAAA, N, A23, A27 Finish/Plating: Nickel Plate Material: Steel Mounting: Case Type: Contact Mating Spring Contact: Mating Dual AA Contact:
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coil Spring Contact, Positive, AAA - 179 - Keystone Electronics Corp.
New Hyde Park, NY, USA
Coil Spring Contact, Positive, AAA
179
Coil Spring Contact, Positive, AAA 179
Part Number: 179 # of Cells: 1 Cell Size: AAA, AAAA, N, A23, A27 Finish/Plating: Nickel Plate Material: Steel Mounting: Case Type: Contact Mating Spring Contact: Mating Dual AA Contact:

Part Number: 179

  • # of Cells: 1
  • Cell Size: AAA, AAAA, N, A23, A27
  • Finish/Plating: Nickel Plate
  • Material: Steel
  • Mounting: Case
  • Type: Contact
  • Mating Spring Contact:
  • Mating Dual AA Contact:
Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp.
Product Category Electrical Contacts
Product Number 179
Product Name Coil Spring Contact, Positive, AAA
Contact Material Steel; Base Metal
Unlock Full Specs
to access all available technical data

Similar Products

SMT Contact for 2032 Cell on Tape & Reel - 3036TR - Keystone Electronics Corp.
Specs
Contact Material Base Metal
Base / Spring Metal Phosphor Bronze
Plating / Coating Nickel; Nickel Plate
View Details
2 suppliers
SMT Insulated Retainer Components for 20mm Cell-Matte Tin Plate - 3072-2 - Keystone Electronics Corp.
Specs
Contact Material Base Metal
Base / Spring Metal Phosphor Bronze
Plating / Coating Tin; Matte Tin
View Details
Female 9 Volt Contact-Battery on Board - 594 - Keystone Electronics Corp.
Specs
Contact Material Steel; Base Metal
Base / Spring Metal Steel
Plating / Coating Tin; Matte Tin
View Details
2 suppliers
M4 PC Mount 30 Amp-w Screw Assembled - 7800-5 - Keystone Electronics Corp.
Specs
Current 30 amps
View Details