Keystone Electronics Corp. Matte Tin Plated- Negative Coin Cell Contact 2983

Description
Part Number: 2983 # of Cells: 1 Cell Size: Coin Cell Finish/Plating: Matte Tin Material: Brass Mounting: SMT Type: Contact
Request a Quote Datasheet
Description
Part Number: 2983 # of Cells: 1 Cell Size: Coin Cell Finish/Plating: Matte Tin Material: Brass Mounting: SMT Type: Contact
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Matte Tin Plated- Negative Coin Cell Contact - 2983 - Keystone Electronics Corp.
New Hyde Park, NY, USA
Matte Tin Plated- Negative Coin Cell Contact
2983
Matte Tin Plated- Negative Coin Cell Contact 2983
Part Number: 2983 # of Cells: 1 Cell Size: Coin Cell Finish/Plating: Matte Tin Material: Brass Mounting: SMT Type: Contact

Part Number: 2983

  • # of Cells: 1
  • Cell Size: Coin Cell
  • Finish/Plating: Matte Tin
  • Material: Brass
  • Mounting: SMT
  • Type: Contact
Buy Now Datasheet
BATTERY CONTACT SPRING SMD TAB - 443-2983 - Utmel Electronic Limited
Hong Kong, China
BATTERY CONTACT SPRING SMD TAB
443-2983
BATTERY CONTACT SPRING SMD TAB 443-2983
BATTERY CONTACT SPRING SMD TAB

BATTERY CONTACT SPRING SMD TAB

Supplier's Site

Technical Specifications

  Keystone Electronics Corp. Utmel Electronic Limited
Product Category Electrical Contacts Electrodes and Electrode Materials
Product Number 2983 443-2983
Product Name Matte Tin Plated- Negative Coin Cell Contact BATTERY CONTACT SPRING SMD TAB
Contact Material Base Metal
Unlock Full Specs
to access all available technical data

Similar Products

Retainer Contact, 23Mm Coin Cell, Smd; Battery Sizes Accepted Keystone - 31C0592 - Newark, An Avnet Company
Specs
Type Contact
Plating / Coating Nickel; Nickel Plated Contacts
View Details
Retainer Contact, 24Mm Coin Cell, Through Hole; Battery Sizes Accepted Keystone - 31C0590 - Newark, An Avnet Company
Specs
Type Contact
Plating / Coating Nickel; Nickel Plated Contacts
View Details
Button Battery Contact - 5226 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Contact Material Steel; Base Metal
Base / Spring Metal Steel
Plating / Coating Nickel; Nickel Plate
View Details
2 suppliers
2 Cell Leaf Spring Contact - 288 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Contact Material Steel; Base Metal
Base / Spring Metal Spring Steel
Plating / Coating Nickel; Nickel Plate
View Details
2 suppliers