Keystone Electronics Corp. .187" Tab Matte Tin Plate 1241

Description
Part Number: 1241 Current Rating: 20 Amps Finish/Plating: Matte Tin Material: Brass Mounting: Rivet Orientation: 45 degree Tab Size: .187 [4.8] x .020 [.51] Terminal Type: Quick-Fit MALE QUICK FIT
Request a Quote Datasheet
Description
Part Number: 1241 Current Rating: 20 Amps Finish/Plating: Matte Tin Material: Brass Mounting: Rivet Orientation: 45 degree Tab Size: .187 [4.8] x .020 [.51] Terminal Type: Quick-Fit MALE QUICK FIT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
.187
New Hyde Park, NY, USA
.187" Tab Matte Tin Plate
1241
.187" Tab Matte Tin Plate 1241
Part Number: 1241 Current Rating: 20 Amps Finish/Plating: Matte Tin Material: Brass Mounting: Rivet Orientation: 45 degree Tab Size: .187 [4.8] x .020 [.51] Terminal Type: Quick-Fit MALE QUICK FIT

Part Number: 1241

  • Current Rating: 20 Amps
  • Finish/Plating: Matte Tin
  • Material: Brass
  • Mounting: Rivet
  • Orientation: 45 degree
  • Tab Size: .187 [4.8] x .020 [.51]
  • Terminal Type: Quick-Fit

MALE QUICK FIT

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp.
Product Category Electrical Contacts
Product Number 1241
Product Name .187" Tab Matte Tin Plate
Contact Material Base Metal
Unlock Full Specs
to access all available technical data

Similar Products

.080
Keystone Electronics Corp.
Specs
Shape / Form Button
View Details
THM Button Battery Contact - 595 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Contact Material Steel; Base Metal
Base / Spring Metal Steel
Plating / Coating Nickel; Tin; Tin-Nickel
View Details
3 suppliers
.187
Keystone Electronics Corp.
Specs
Contact Material Base Metal
Base / Spring Metal Brass
Plating / Coating Tin; Matte Tin
View Details
Standard Phone Tip Plug - 1601 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Shape / Form Button
Contact Material Base Metal
Base / Spring Metal Brass
View Details