Keystone Electronics Corp. #10Self Tapping Screw-.375" 9580

Description
Part Number: 9580 Length: .375 [9.5] Material: Steel Style: Slot Head Thread: #10, Self Tapping Type: Screw, Self Tapping
Request a Quote Datasheet
Description
Part Number: 9580 Length: .375 [9.5] Material: Steel Style: Slot Head Thread: #10, Self Tapping Type: Screw, Self Tapping
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
#10Self Tapping Screw-.375
New Hyde Park, NY, USA
#10Self Tapping Screw-.375"
9580
#10Self Tapping Screw-.375" 9580
Part Number: 9580 Length: .375 [9.5] Material: Steel Style: Slot Head Thread: #10, Self Tapping Type: Screw, Self Tapping

Part Number: 9580

  • Length: .375 [9.5]
  • Material: Steel
  • Style: Slot Head
  • Thread: #10, Self Tapping
  • Type: Screw, Self Tapping
Buy Now Datasheet
Sheet Metal Screw - 36-9580-ND - DigiKey
Thief River Falls, MN, United States
Sheet Metal Screw
36-9580-ND
Sheet Metal Screw 36-9580-ND
#10 Hex Head Sheet Metal Screw Slotted Drive Steel

#10 Hex Head Sheet Metal Screw Slotted Drive Steel

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey
Product Category Screws Screws
Product Number 9580 36-9580-ND
Product Name #10Self Tapping Screw-.375" Sheet Metal Screw
Screw Type Self Drilling / Thread Cutting Screw Sheet Metal Screw
Standard Drives Slotted Slotted
Material Steel Steel
Length 0.3750 inch (9.52 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Volume Control Extender-.625
Specs
Material Brass
Finish Nickel Plated
Length 0.6250 inch (15.87 mm)
View Details
Shoulder Screw - 36-8702-ND - DigiKey
Keystone Electronics Corp.
Specs
Screw Type Shoulder Screw
Head Type Other; Knob
Standard Drives Slotted
View Details
Titanium SHCS 10-32 x .250 Long - 21004 - Keystone Electronics Corp.
Specs
Standard Drives Hex Socket / Allen
Material Titanium
Length 0.2500 inch (6.35 mm)
View Details
2 suppliers
SS Thumb Screw .500
Keystone Electronics Corp.
Specs
Screw Type Thumb Screw
Material Stainless Steel
Length 0.5000 inch (12.7 mm)
View Details
2 suppliers