Keystone Electronics Corp. For .025 -.037" Pins, Press Fit Jack 1699

Description
Part Number: 1699 Finish/Plating: Tin/Gold Length: .200 (5.1) Material: Brass Body / Beryllium Copper Spring Mounting: Press-Fit Pin Size: .025 - .037" RoHS: No Type: Micro Jack
Request a Quote
Description
Part Number: 1699 Finish/Plating: Tin/Gold Length: .200 (5.1) Material: Brass Body / Beryllium Copper Spring Mounting: Press-Fit Pin Size: .025 - .037" RoHS: No Type: Micro Jack
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Micro jack for .025 - .037 inch pins with press-fit mounting, featuring a brass body and beryllium copper spring, with tin/lead plating on the body and gold plating on the spring, non-RoHS compliant. Length is .200 (5.1) inches with a mounting hole diameter of .063 (1.60) inches.

Datasheet Summary
Powered by GS/AI

Micro jack for .025 - .037 inch pins with press-fit mounting, featuring a brass body and beryllium copper spring, with tin/lead plating on the body and gold plating on the spring, non-RoHS compliant. Length is .200 (5.1) inches with a mounting hole diameter of .063 (1.60) inches.

Suppliers

Company
Product
Description
Supplier Links
For .025 -.037
New Hyde Park, NY, USA
For .025 -.037" Pins, Press Fit Jack
1699
For .025 -.037" Pins, Press Fit Jack 1699
Part Number: 1699 Finish/Plating: Tin/Gold Length: .200 (5.1) Material: Brass Body / Beryllium Copper Spring Mounting: Press-Fit Pin Size: .025 - .037" RoHS: No Type: Micro Jack

Part Number: 1699

  • Finish/Plating: Tin/Gold
  • Length: .200 (5.1)
  • Material: Brass Body / Beryllium Copper Spring
  • Mounting: Press-Fit
  • Pin Size: .025 - .037"
  • RoHS: No
  • Type: Micro Jack
Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp.
Product Category IC Interconnect Components
Product Number 1699
Product Name For .025 -.037" Pins, Press Fit Jack
Product Type PCB Pins
Unlock Full Specs
to access all available technical data

Similar Products

Single Turret Terminal .051
Specs
Product Type PCB Pins
Contact Plating Bright Tin
View Details
For .032 -.046
Specs
Product Type PCB Pins
Mounting Solder
Contact Plating Gold; Tin/Gold
View Details
.017
Specs
Product Type PCB Pins
RoHS Compliant RoHS Compliant
Mounting Swage
View Details
TO-3 Socket-Heavy Duty w/dual tabs - 4516 - Keystone Electronics Corp.
Specs
Product Type IC Socket
Socket Type Transistor Sockets
View Details
2 suppliers