The TO-3 heavy duty socket with dual collector solder tabs, designated as cat. no. 4516, provides complete electrical isolation of solder tab connections and is rated for 5 amps DC continuous and 15 amps DC intermittent. It features a molded nylon top plate, phenolic base, brass contacts with tin plating, and a steel collector plate with tin plating. The socket accommodates TO-3 case transistors and includes two 6-32 threaded mounting holes with 0.250 inch deep counterbores.
Part Number: 4516
Features an all-in-one mounting plate and solder tabs, providing complete electrical isolation of the solder tab connections.
Rated 5 Amps DC continuous and 15 Amps DC Intermittent
Features an all-in-one mounting plate and solder tabs, providing complete electrical isolation of the solder tab connections. Choice of single or dual collector solder tabs. Rated 5 amps DC continuous and 15 amps DC intermittent.
Features:
| Keystone Electronics Corp. | Allied Electronics, Inc. | |
|---|---|---|
| Product Category | IC Interconnect Components | IC Interconnect Components |
| Product Number | 4516 | 70183228 |
| Product Name | TO-3 Socket-Heavy Duty w/dual tabs | IC Socket; 4; Phosphor Bronze; Base Glass Filled Reinforced Polyester |
| Product Type | IC Socket | IC Socket |
| Socket Type | Transistor Sockets | Transistor Sockets |
| Mounting | Solder |