Keystone Electronics Corp. For .025 -.037" Pins, Press Fit Jack 1698

Description
Part Number: 1698 Finish/Plating: Tin/Tin Length: .200 (5.1) Material: Brass Body / Beryllium Copper Spring Mounting: Press-Fit Pin Size: .025 - .037" RoHS: No Type: Micro Jack
Request a Quote Datasheet
Description
Part Number: 1698 Finish/Plating: Tin/Tin Length: .200 (5.1) Material: Brass Body / Beryllium Copper Spring Mounting: Press-Fit Pin Size: .025 - .037" RoHS: No Type: Micro Jack
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
For .025 -.037
New Hyde Park, NY, USA
For .025 -.037" Pins, Press Fit Jack
1698
For .025 -.037" Pins, Press Fit Jack 1698
Part Number: 1698 Finish/Plating: Tin/Tin Length: .200 (5.1) Material: Brass Body / Beryllium Copper Spring Mounting: Press-Fit Pin Size: .025 - .037" RoHS: No Type: Micro Jack

Part Number: 1698

  • Finish/Plating: Tin/Tin
  • Length: .200 (5.1)
  • Material: Brass Body / Beryllium Copper Spring
  • Mounting: Press-Fit
  • Pin Size: .025 - .037"
  • RoHS: No
  • Type: Micro Jack
Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp.
Product Category IC Interconnect Components
Product Number 1698
Product Name For .025 -.037" Pins, Press Fit Jack
Product Type PCB Pins
Unlock Full Specs
to access all available technical data

Similar Products

Triple Turret Terminal .109
Specs
Product Type PCB Pins
Contact Plating Bright Tin
View Details
For .022 -.034
Specs
Product Type PCB Pins
Mounting Solder
Contact Plating Gold; Tin/Gold
View Details
For .032 -.046
Specs
Product Type PCB Pins
RoHS Compliant RoHS Compliant
Mounting Solder
View Details
.017
Specs
Product Type PCB Pins
RoHS Compliant RoHS Compliant
Mounting Swage
View Details