Keystone Electronics Corp.
Double Ended Turret Terminal .135" length
1545-3
Description
Part Number: 1545-3
Finish/Plating: Bright Tin
For Panel Thickness: .093 [2.36]
Material: Brass
Mounting Hole: .116
Terminal Length: 0.360
Terminal Style: Double Ended
Type: Solder Turret Terminal
-
Keystone Electronics Corp.
Request a Quote
Email Supplier
Datasheet
Description
Part Number: 1545-3
Finish/Plating: Bright Tin
For Panel Thickness: .093 [2.36]
Material: Brass
Mounting Hole: .116
Terminal Length: 0.360
Terminal Style: Double Ended
Type: Solder Turret Terminal
Request a Quote
Email Supplier
Datasheet
Suppliers
Double Ended Turret Terminal .135" length
1545-3
Part Number: 1545-3
Finish/Plating: Bright Tin
For Panel Thickness: .093 [2.36]
Material: Brass
Mounting Hole: .116
Terminal Length: 0.360
Terminal Style: Double Ended
Type: Solder Turret Terminal
Part Number: 1545-3
- Finish/Plating: Bright Tin
- For Panel Thickness: .093 [2.36]
- Material: Brass
- Mounting Hole: .116
- Terminal Length: 0.360
- Terminal Style: Double Ended
- Type: Solder Turret Terminal
Buy Now
Datasheet
Technical Specifications
|
Product Category
|
IC Interconnect Components |
|
Product Number
|
1545-3 |
|
Product Name
|
Double Ended Turret Terminal .135" length |
|
Product Type
|
PCB Pins
|
Unlock Full Specs
to access all available technical data
Similar Products
Keystone Electronics Corp.
RoHS Compliant
RoHS Compliant
Contact Plating
Gold; Gold Plate
View Details
Keystone Electronics Corp.
Product Type
PCB Pins
Contact Plating
Bright Tin
View Details
Keystone Electronics Corp.
Mounting
SMT
Contact Plating
Silver; Silver Plate
View Details
Keystone Electronics Corp.
Product Type
PCB Pins
Contact Plating
Bright Tin
View Details