Part Number: 1502-2
Finish/Plating: Bright Tin
For Panel Thickness: .062 [1.57]
Material: Brass
Mounting Hole: 0.094
Terminal Length: 0.219
Terminal Style: Dual Turret
Type: Solder Turret Terminal
Keystone Electronics Corp.
Done
Request a Quote
Email Supplier
Description
Part Number: 1502-2
Finish/Plating: Bright Tin
For Panel Thickness: .062 [1.57]
Material: Brass
Mounting Hole: 0.094
Terminal Length: 0.219
Terminal Style: Dual Turret
Type: Solder Turret Terminal
Request a Quote
Email Supplier
Datasheet
Datasheet Summary Powered by GS/AI
The 1502-2 is a double turret terminal made of brass with bright tin plating, designed for a .062 inch (1.57 mm) board thickness. It has a terminal length of 0.109 inch (2.8 mm) and a mounting hole diameter of 0.094 inch (2.39 mm). It is compatible with staking tool TL-2.
Datasheet Summary Powered by GS/AI
The 1502-2 is a double turret terminal made of brass with bright tin plating, designed for a .062 inch (1.57 mm) board thickness. It has a terminal length of 0.109 inch (2.8 mm) and a mounting hole diameter of 0.094 inch (2.39 mm). It is compatible with staking tool TL-2.