Keystone Electronics Corp. For .065 -.082" Pins, Solder Mount Jack 1688

Description
Part Number: 1688 Finish/Plating: Tin/Tin Material: Brass Body / Beryllium Copper Spring Mounting: Solder Mount Pin Size: .065 -.082" RoHS: No Type: Jacks
Request a Quote Datasheet
Description
Part Number: 1688 Finish/Plating: Tin/Tin Material: Brass Body / Beryllium Copper Spring Mounting: Solder Mount Pin Size: .065 -.082" RoHS: No Type: Jacks
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
For .065 -.082
New Hyde Park, NY, USA
For .065 -.082" Pins, Solder Mount Jack
1688
For .065 -.082" Pins, Solder Mount Jack 1688
Part Number: 1688 Finish/Plating: Tin/Tin Material: Brass Body / Beryllium Copper Spring Mounting: Solder Mount Pin Size: .065 -.082" RoHS: No Type: Jacks

Part Number: 1688

  • Finish/Plating: Tin/Tin
  • Material: Brass Body / Beryllium Copper Spring
  • Mounting: Solder Mount
  • Pin Size: .065 -.082"
  • RoHS: No
  • Type: Jacks
Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp.
Product Category IC Interconnect Components
Product Number 1688
Product Name For .065 -.082" Pins, Solder Mount Jack
Product Type PCB Pins
Unlock Full Specs
to access all available technical data

Similar Products

.018
Keystone Electronics Corp.
Specs
Product Type PCB Pins
RoHS Compliant RoHS Compliant
Mounting Press-fit / Solderless Technology
View Details
PTFE Insulated Terminal Pin - 11073 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Product Type PCB Pins
Voltage Rating 2 volts
View Details
Double Turret Terminal .054
Specs
Product Type PCB Pins
Contact Plating Bright Tin
View Details
For .084 -.102
Specs
Product Type PCB Pins
RoHS Compliant RoHS Compliant
Mounting Press-fit / Solderless Technology
View Details