Keystone Electronics Corp.
Forked Turret Terminal .141" Long
1507-3
Description
Part Number: 1507-3
Finish/Plating: Bright Tin
For Panel Thickness: .093 [2.36]
Material: Brass
Mounting Hole: .116
Terminal Length: 0.328
Terminal Style: Split Turret
Type: Solder Turret Terminal
-
Keystone Electronics Corp.
Request a Quote
Email Supplier
Datasheet
Description
Part Number: 1507-3
Finish/Plating: Bright Tin
For Panel Thickness: .093 [2.36]
Material: Brass
Mounting Hole: .116
Terminal Length: 0.328
Terminal Style: Split Turret
Type: Solder Turret Terminal
Request a Quote
Email Supplier
Datasheet
Suppliers
Forked Turret Terminal .141" Long
1507-3
Part Number: 1507-3
Finish/Plating: Bright Tin
For Panel Thickness: .093 [2.36]
Material: Brass
Mounting Hole: .116
Terminal Length: 0.328
Terminal Style: Split Turret
Type: Solder Turret Terminal
Part Number: 1507-3
- Finish/Plating: Bright Tin
- For Panel Thickness: .093 [2.36]
- Material: Brass
- Mounting Hole: .116
- Terminal Length: 0.328
- Terminal Style: Split Turret
- Type: Solder Turret Terminal
Buy Now
Datasheet
Technical Specifications
|
Product Category
|
IC Interconnect Components |
|
Product Number
|
1507-3 |
|
Product Name
|
Forked Turret Terminal .141" Long |
|
Product Type
|
PCB Pins
|
Unlock Full Specs
to access all available technical data
Similar Products
Keystone Electronics Corp.
Product Type
PCB Pins
Contact Plating
Bright Tin
View Details
Keystone Electronics Corp.
Product Type
PCB Pins
Mounting
Solder
Contact Plating
Gold; Tin/Gold
View Details
Keystone Electronics Corp.
Product Type
PCB Receptacles
Mounting
SMT
View Details
Keystone Electronics Corp.
Product Type
PCB Pins
RoHS Compliant
RoHS Compliant
Mounting
Swage
View Details