Keystone Electronics Corp. Double Turret Terminal .145" Long 1573-4

Description
Part Number: 1573-4 Finish/Plating: Bright Tin For Panel Thickness: .125 [3.18] Material: Brass Mounting Hole: 0.076 Terminal Length: 0.186 Terminal Style: Dual Turret Type: Solder Turret Terminal
Request a Quote Datasheet
Description
Part Number: 1573-4 Finish/Plating: Bright Tin For Panel Thickness: .125 [3.18] Material: Brass Mounting Hole: 0.076 Terminal Length: 0.186 Terminal Style: Dual Turret Type: Solder Turret Terminal
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Double Turret Terminal .145
New Hyde Park, NY, USA
Double Turret Terminal .145" Long
1573-4
Double Turret Terminal .145" Long 1573-4
Part Number: 1573-4 Finish/Plating: Bright Tin For Panel Thickness: .125 [3.18] Material: Brass Mounting Hole: 0.076 Terminal Length: 0.186 Terminal Style: Dual Turret Type: Solder Turret Terminal

Part Number: 1573-4

  • Finish/Plating: Bright Tin
  • For Panel Thickness: .125 [3.18]
  • Material: Brass
  • Mounting Hole: 0.076
  • Terminal Length: 0.186
  • Terminal Style: Dual Turret
  • Type: Solder Turret Terminal
Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp.
Product Category IC Interconnect Components
Product Number 1573-4
Product Name Double Turret Terminal .145" Long
Product Type PCB Pins
Unlock Full Specs
to access all available technical data

Similar Products

For .040 -.050
Specs
Product Type PCB Pins
Mounting Solder
Contact Plating Tin/Tin
View Details
Forked Turret Terminal .109
Specs
Product Type PCB Pins
Contact Plating Bright Tin
View Details
Anvil for Forked Turret Terminals - 1726 - Keystone Electronics Corp.
Specs
Product Type PCB Pins
View Details
Single Turret Terminal .147
Specs
Product Type PCB Pins
Contact Plating Bright Tin
View Details