Keystone Electronics Corp.
For .032 -.046" Pins, Solder Mount Jack
1437
Description
Part Number: 1437
Finish/Plating: Tin/Tin
Material: Brass Body / Beryllium Copper Spring
Mounting: Solder Mount
Pin Size: .032 -.046"
RoHS: No
-
Keystone Electronics Corp.
Request a Quote
Email Supplier
Description
Part Number: 1437
Finish/Plating: Tin/Tin
Material: Brass Body / Beryllium Copper Spring
Mounting: Solder Mount
Pin Size: .032 -.046"
RoHS: No
Request a Quote
Email Supplier
Datasheet Summary
Powered by GS/AI
Micro jack for .032 to .046 inch pins, solder mount, with tin/tin plating and a hole diameter of .076 inch (1.93 mm).
Suppliers
For .032 -.046" Pins, Solder Mount Jack
1437
Part Number: 1437
Finish/Plating: Tin/Tin
Material: Brass Body / Beryllium Copper Spring
Mounting: Solder Mount
Pin Size: .032 -.046"
RoHS: No
Part Number: 1437
- Finish/Plating: Tin/Tin
- Material: Brass Body / Beryllium Copper Spring
- Mounting: Solder Mount
- Pin Size: .032 -.046"
- RoHS: No
Buy Now
Datasheet
Technical Specifications
|
Product Category
|
IC Interconnect Components |
|
Product Number
|
1437 |
|
Product Name
|
For .032 -.046" Pins, Solder Mount Jack |
|
Product Type
|
PCB Pins
|
Unlock Full Specs
to access all available technical data
Similar Products
Keystone Electronics Corp.
Product Type
PCB Pins; PCB Receptacles
Mounting
Press-fit / Solderless Technology
Contact Plating
Gold; Tin/Gold
View Details
Keystone Electronics Corp.
Product Type
PCB Pins
RoHS Compliant
RoHS Compliant
Mounting
Press-fit / Solderless Technology
View Details
Keystone Electronics Corp.
Product Type
PCB Pins; PCB Receptacles
Mounting
Solder
Contact Plating
Tin/Tin
View Details
Keystone Electronics Corp.
Product Type
PCB Pins; PCB Receptacles
RoHS Compliant
RoHS Compliant
Mounting
Press-fit / Solderless Technology
View Details