Keystone Electronics Corp. For .022 -.034" Pins, Solder Mount Jack 1659

Description
Part Number: 1659 Finish/Plating: Tin/Tin Material: Brass Body / Beryllium Copper Spring Mounting: Solder Mount Pin Size: .022 -.034" RoHS: No Type: Micro Jack
Request a Quote Datasheet
Description
Part Number: 1659 Finish/Plating: Tin/Tin Material: Brass Body / Beryllium Copper Spring Mounting: Solder Mount Pin Size: .022 -.034" RoHS: No Type: Micro Jack
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
For .022 -.034
New Hyde Park, NY, USA
For .022 -.034" Pins, Solder Mount Jack
1659
For .022 -.034" Pins, Solder Mount Jack 1659
Part Number: 1659 Finish/Plating: Tin/Tin Material: Brass Body / Beryllium Copper Spring Mounting: Solder Mount Pin Size: .022 -.034" RoHS: No Type: Micro Jack

Part Number: 1659

  • Finish/Plating: Tin/Tin
  • Material: Brass Body / Beryllium Copper Spring
  • Mounting: Solder Mount
  • Pin Size: .022 -.034"
  • RoHS: No
  • Type: Micro Jack
Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp.
Product Category IC Interconnect Components
Product Number 1659
Product Name For .022 -.034" Pins, Solder Mount Jack
Product Type PCB Pins
Unlock Full Specs
to access all available technical data

Similar Products

.018
Keystone Electronics Corp.
Specs
Product Type PCB Pins
RoHS Compliant RoHS Compliant
Mounting Press-fit / Solderless Technology
View Details
.024
Specs
Product Type PCB Pins
RoHS Compliant RoHS Compliant
Mounting Through-Hole; Swage
View Details
Single Turret Terminal .109
Specs
Product Type PCB Pins
Contact Plating Bright Tin
View Details
For .025 -.037
Specs
Product Type PCB Pins
Mounting Solder
Contact Plating Tin/Tin
View Details