Keystone Electronics Corp. For .022 -.034" Pins, Solder Mount Jack 1658

Description
Part Number: 1658 Finish/Plating: Gold/Gold Material: Brass Body / Beryllium Copper Spring Mounting: Solder Mount Pin Size: .022 -.034" RoHS: Yes Type: Micro Jack
Request a Quote
Description
Part Number: 1658 Finish/Plating: Gold/Gold Material: Brass Body / Beryllium Copper Spring Mounting: Solder Mount Pin Size: .022 -.034" RoHS: Yes Type: Micro Jack
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 1658 is a micro jack designed for solder mount applications with pin sizes ranging from .022 to .034 inches. It features a brass body and a beryllium copper multi-spring contact, with gold plating on both body and spring for reliable retention after multiple insertions. The part supports RoHS-compliant plating options and has a mounting hole diameter of .052 inches (1.32 mm). It is intended for mounting miniature components such as transistors, resistors, diodes, and ICs.

Datasheet Summary
Powered by GS/AI

The 1658 is a micro jack designed for solder mount applications with pin sizes ranging from .022 to .034 inches. It features a brass body and a beryllium copper multi-spring contact, with gold plating on both body and spring for reliable retention after multiple insertions. The part supports RoHS-compliant plating options and has a mounting hole diameter of .052 inches (1.32 mm). It is intended for mounting miniature components such as transistors, resistors, diodes, and ICs.

Suppliers

Company
Product
Description
Supplier Links
For .022 -.034
New Hyde Park, NY, USA
For .022 -.034" Pins, Solder Mount Jack
1658
For .022 -.034" Pins, Solder Mount Jack 1658
Part Number: 1658 Finish/Plating: Gold/Gold Material: Brass Body / Beryllium Copper Spring Mounting: Solder Mount Pin Size: .022 -.034" RoHS: Yes Type: Micro Jack

Part Number: 1658

  • Finish/Plating: Gold/Gold
  • Material: Brass Body / Beryllium Copper Spring
  • Mounting: Solder Mount
  • Pin Size: .022 -.034"
  • RoHS: Yes
  • Type: Micro Jack
Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp.
Product Category IC Interconnect Components
Product Number 1658
Product Name For .022 -.034" Pins, Solder Mount Jack
Product Type PCB Pins
Unlock Full Specs
to access all available technical data

Similar Products

.030
Specs
Product Type PCB Pins
RoHS Compliant RoHS Compliant
Mounting Swage
View Details
.025
Specs
Product Type PCB Pins
RoHS Compliant RoHS Compliant
Mounting Swage
View Details
For .032 -.046
Specs
Product Type PCB Pins
Mounting Solder
Contact Plating Tin/Tin
View Details
Female PCB Terminal Accepts .205
Specs
Product Type PCB Pins
Mounting Through-Hole
View Details