Keystone Electronics Corp. PTFE Insulated Terminal Pin 11073

Description
Part Number: 11073 Mounting Hole: .136 3.5] Pin Size: 0.040 Terminal Style: PTFE Insulated Pin Material: Tin Plated Brass
Request a Quote
Description
Part Number: 11073 Mounting Hole: .136 3.5] Pin Size: 0.040 Terminal Style: PTFE Insulated Pin Material: Tin Plated Brass
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 11073 is a PTFE-insulated pin terminal with a brass body and tin plating, designed for high-density packaging with enhanced pull-out strength and torque resistance. It features a 0.040 inch pin diameter, a 0.100 inch center body diameter, a 0.250 inch overall length, and a 0.172 inch body width with a 0.148 inch body height. The mounting hole diameter is 0.136 inch. The PTFE bushing provides excellent electrical, thermal, and chemical properties. The part is designed for feed-through mounting with a minimum hole diameter requirement of 0.136 inch.

Datasheet Summary
Powered by GS/AI

The 11073 is a PTFE-insulated pin terminal with a brass body and tin plating, designed for high-density packaging with enhanced pull-out strength and torque resistance. It features a 0.040 inch pin diameter, a 0.100 inch center body diameter, a 0.250 inch overall length, and a 0.172 inch body width with a 0.148 inch body height. The mounting hole diameter is 0.136 inch. The PTFE bushing provides excellent electrical, thermal, and chemical properties. The part is designed for feed-through mounting with a minimum hole diameter requirement of 0.136 inch.

Suppliers

Company
Product
Description
Supplier Links
PTFE Insulated Terminal Pin - 11073 - Keystone Electronics Corp.
New Hyde Park, NY, USA
PTFE Insulated Terminal Pin
11073
PTFE Insulated Terminal Pin 11073
Part Number: 11073 Mounting Hole: .136 3.5] Pin Size: 0.040 Terminal Style: PTFE Insulated Pin Material: Tin Plated Brass

Part Number: 11073

  • Mounting Hole: .136 3.5]
  • Pin Size: 0.040
  • Terminal Style: PTFE Insulated
  • Pin Material: Tin Plated Brass
Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp.
Product Category IC Interconnect Components
Product Number 11073
Product Name PTFE Insulated Terminal Pin
Product Type PCB Pins
Unlock Full Specs
to access all available technical data

Similar Products

.020
Keystone Electronics Corp.
Specs
Product Type PCB Pins
RoHS Compliant RoHS Compliant
Mounting Press-fit / Solderless Technology
View Details
For .015 -.025
Specs
Product Type PCB Pins
Mounting Press-fit / Solderless Technology
Contact Plating Gold; Tin/Gold
View Details
.025
Specs
Product Type PCB Pins
RoHS Compliant RoHS Compliant
Mounting Swage
View Details
For .040 -.050
Specs
Product Type PCB Pins
Mounting Solder
Contact Plating Tin/Tin
View Details