Keystone Electronics Corp. Single Turret Terminal .172" Long 1520-4

Description
Part Number: 1520-4 Finish/Plating: Bright Tin Material: Brass Mounting Hole: 0.082 Panel Thickness: 1/8 (.125) Terminal Length: 0.187 Terminal Style: Single Turret Type: Solder Turret Terminal
Request a Quote
Description
Part Number: 1520-4 Finish/Plating: Bright Tin Material: Brass Mounting Hole: 0.082 Panel Thickness: 1/8 (.125) Terminal Length: 0.187 Terminal Style: Single Turret Type: Solder Turret Terminal
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 1520-4 is a single turret terminal made of brass with bright tin plating, designed for use with a 0.125 inch (3.2 mm) thick board. It has a total length of 0.172 inches (4.4 mm) and is compatible with the TL-2 staking tool. The terminal is used for soldering and feed-through applications on printed circuit boards.

Datasheet Summary
Powered by GS/AI

The 1520-4 is a single turret terminal made of brass with bright tin plating, designed for use with a 0.125 inch (3.2 mm) thick board. It has a total length of 0.172 inches (4.4 mm) and is compatible with the TL-2 staking tool. The terminal is used for soldering and feed-through applications on printed circuit boards.

Suppliers

Company
Product
Description
Supplier Links
Single Turret Terminal .172
New Hyde Park, NY, USA
Single Turret Terminal .172" Long
1520-4
Single Turret Terminal .172" Long 1520-4
Part Number: 1520-4 Finish/Plating: Bright Tin Material: Brass Mounting Hole: 0.082 Panel Thickness: 1/8 (.125) Terminal Length: 0.187 Terminal Style: Single Turret Type: Solder Turret Terminal

Part Number: 1520-4

  • Finish/Plating: Bright Tin
  • Material: Brass
  • Mounting Hole: 0.082
  • Panel Thickness: 1/8 (.125)
  • Terminal Length: 0.187
  • Terminal Style: Single Turret
  • Type: Solder Turret Terminal
Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp.
Product Category IC Interconnect Components
Product Number 1520-4
Product Name Single Turret Terminal .172" Long
Product Type PCB Pins
Unlock Full Specs
to access all available technical data

Similar Products

Forked Turret Terminal .172
Specs
Product Type PCB Pins
Contact Plating Bright Tin
View Details
Single Turret Terminal .147
Specs
Product Type PCB Pins
Contact Plating Bright Tin
View Details
Hollow Turret Terminal .125
Specs
Product Type PCB Pins
Contact Plating Bright Tin
View Details
.025
Specs
Product Type PCB Pins
RoHS Compliant RoHS Compliant
Mounting Through-Hole; Swage
View Details