Keystone Electronics Corp. For .015 -.025" Pins, Taper Fit Jack 1469-2

Description
Part Number: 1469-2 Finish/Plating: Tin/Gold Length: .190 [4.83] Material: Brass Body / Beryllium Copper Spring Mounting: Press-Fit Pin Size: .015 -.025" RoHS: No Type: Micro Jack
Request a Quote
Description
Part Number: 1469-2 Finish/Plating: Tin/Gold Length: .190 [4.83] Material: Brass Body / Beryllium Copper Spring Mounting: Press-Fit Pin Size: .015 -.025" RoHS: No Type: Micro Jack
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

1469-2 is a micro jack designed for taper-fit mounting of pins sized .015 to .025 inch, with a tin-plated brass body and gold-plated beryllium copper spring. It has a length of .190 inch (4.8 mm) and a hole diameter of .055 inch (1.40 mm), and it is non-RoHS compliant. The design features a 4-finger closed entry contact for reliable retention after multiple insertions, suitable for mounting miniature components such as transistors, resistors, diodes, and ICs.

Datasheet Summary
Powered by GS/AI

1469-2 is a micro jack designed for taper-fit mounting of pins sized .015 to .025 inch, with a tin-plated brass body and gold-plated beryllium copper spring. It has a length of .190 inch (4.8 mm) and a hole diameter of .055 inch (1.40 mm), and it is non-RoHS compliant. The design features a 4-finger closed entry contact for reliable retention after multiple insertions, suitable for mounting miniature components such as transistors, resistors, diodes, and ICs.

Suppliers

Company
Product
Description
Supplier Links
For .015 -.025
New Hyde Park, NY, USA
For .015 -.025" Pins, Taper Fit Jack
1469-2
For .015 -.025" Pins, Taper Fit Jack 1469-2
Part Number: 1469-2 Finish/Plating: Tin/Gold Length: .190 [4.83] Material: Brass Body / Beryllium Copper Spring Mounting: Press-Fit Pin Size: .015 -.025" RoHS: No Type: Micro Jack

Part Number: 1469-2

  • Finish/Plating: Tin/Gold
  • Length: .190 [4.83]
  • Material: Brass Body / Beryllium Copper Spring
  • Mounting: Press-Fit
  • Pin Size: .015 -.025"
  • RoHS: No
  • Type: Micro Jack
Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp.
Product Category IC Interconnect Components
Product Number 1469-2
Product Name For .015 -.025" Pins, Taper Fit Jack
Product Type PCB Pins
Unlock Full Specs
to access all available technical data

Similar Products

Single Turret Terminal .109
Specs
Product Type PCB Pins
Contact Plating Bright Tin
View Details
.020
Specs
Product Type PCB Pins
RoHS Compliant RoHS Compliant
Mounting Swage
View Details
Forked Turret Terminal .115
Specs
Product Type PCB Pins
Contact Plating Bright Tin
View Details
Double Turret Terminal .109
Specs
Product Type PCB Pins
Contact Plating Bright Tin
View Details