Keystone Electronics Corp. 3 Tabs Quick Fit Header 7813

Description
Part Number: 7813 Material: Brass Mounting: THM Number of Tabs: 3 Orientation: Vertical Tab Size: .250 [6.4] x .032 [.81] Terminal Style: Headers Terminal Type: Quick-Fit MALE QUICK FIT -HEADER ASSMBLY
Request a Quote Datasheet
Description
Part Number: 7813 Material: Brass Mounting: THM Number of Tabs: 3 Orientation: Vertical Tab Size: .250 [6.4] x .032 [.81] Terminal Style: Headers Terminal Type: Quick-Fit MALE QUICK FIT -HEADER ASSMBLY
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
3 Tabs Quick Fit Header - 7813 - Keystone Electronics Corp.
New Hyde Park, NY, USA
3 Tabs Quick Fit Header
7813
3 Tabs Quick Fit Header 7813
Part Number: 7813 Material: Brass Mounting: THM Number of Tabs: 3 Orientation: Vertical Tab Size: .250 [6.4] x .032 [.81] Terminal Style: Headers Terminal Type: Quick-Fit MALE QUICK FIT -HEADER ASSMBLY

Part Number: 7813

  • Material: Brass
  • Mounting: THM
  • Number of Tabs: 3
  • Orientation: Vertical
  • Tab Size: .250 [6.4] x .032 [.81]
  • Terminal Style: Headers
  • Terminal Type: Quick-Fit

MALE QUICK FIT -HEADER ASSMBLY

Buy Now Datasheet
HEADER Q-FIT VERT .250
Hong Kong, China
HEADER Q-FIT VERT .250"TAB 3POS
443-7813
HEADER Q-FIT VERT .250"TAB 3POS 443-7813
HEADER Q-FIT VERT .250"TAB 3POS

HEADER Q-FIT VERT .250"TAB 3POS

Supplier's Site

Technical Specifications

  Keystone Electronics Corp. Utmel Electronic Limited
Product Category IC Interconnect Components IC Interconnect Components
Product Number 7813 443-7813
Product Name 3 Tabs Quick Fit Header HEADER Q-FIT VERT .250"TAB 3POS
Product Type IC Headers IC Headers
Unlock Full Specs
to access all available technical data

Similar Products

For .015 -.025
Specs
Product Type PCB Pins
RoHS Compliant RoHS Compliant
Mounting Press-fit / Solderless Technology
View Details
TO-5 Socket-3pins - 4590 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Product Type IC Socket; PCB Pins
Socket Type Transistor Sockets
View Details
.025
Specs
Product Type PCB Pins
RoHS Compliant RoHS Compliant
Mounting Swage
View Details
.024
Specs
Product Type PCB Pins
RoHS Compliant RoHS Compliant
Mounting Through-Hole; Swage
View Details