Keystone Electronics Corp. .025" PCB Pin Tin, Swage Mount 1427-1

Description
Part Number: 1427-1 Finish/Plating: Bright Tin Length: .051 [1.3] Material: Brass Mounting: Swage Mount Pin Size: 0.025 RoHS: Yes Type: Micro Pins
Request a Quote
Description
Part Number: 1427-1 Finish/Plating: Bright Tin Length: .051 [1.3] Material: Brass Mounting: Swage Mount Pin Size: 0.025 RoHS: Yes Type: Micro Pins
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Micro pins for PCB mounting, swage mount, with a diameter of 0.025 inches (0.64 mm) and length of 0.051 inches (1.3 mm), plated with tin per MIL-T-10727, Type 1, and made from brass per ASTM-B16. Designed for high-density packaging and compatible with standard micro jacks. RoHS compliant.

Datasheet Summary
Powered by GS/AI

Micro pins for PCB mounting, swage mount, with a diameter of 0.025 inches (0.64 mm) and length of 0.051 inches (1.3 mm), plated with tin per MIL-T-10727, Type 1, and made from brass per ASTM-B16. Designed for high-density packaging and compatible with standard micro jacks. RoHS compliant.

Suppliers

Company
Product
Description
Supplier Links
.025
New Hyde Park, NY, USA
.025" PCB Pin Tin, Swage Mount
1427-1
.025" PCB Pin Tin, Swage Mount 1427-1
Part Number: 1427-1 Finish/Plating: Bright Tin Length: .051 [1.3] Material: Brass Mounting: Swage Mount Pin Size: 0.025 RoHS: Yes Type: Micro Pins

Part Number: 1427-1

  • Finish/Plating: Bright Tin
  • Length: .051 [1.3]
  • Material: Brass
  • Mounting: Swage Mount
  • Pin Size: 0.025
  • RoHS: Yes
  • Type: Micro Pins
Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp.
Product Category IC Interconnect Components
Product Number 1427-1
Product Name .025" PCB Pin Tin, Swage Mount
Product Type PCB Pins
Unlock Full Specs
to access all available technical data

Similar Products

PTFE Insulated Terminal Pin - 11070 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Product Type PCB Pins
Voltage Rating 2 volts
View Details
Hollow Turret Terminal .147
Specs
Product Type PCB Pins
Contact Plating Bright Tin
View Details
Single Turret Terminal .172
Specs
Product Type PCB Pins
Contact Plating Bright Tin
View Details
5mm Pluggable Terminal Header, 24 Position - 8727 - Keystone Electronics Corp.
Specs
Product Type IC Headers; PCB Pins
Mounting Through-Hole
Current Rating 6 amps
View Details
2 suppliers