Keystone Electronics Corp. 2-56 Threaded Turret Terminal .093" Long 1595-1

Description
Part Number: 1595-1 Finish/Plating: Bright Tin Material: Brass Terminal Length: 0.187 Terminal Style: Threaded Turrets Thread: 2-56 Type: Solder Turret Terminal
Request a Quote Datasheet
Description
Part Number: 1595-1 Finish/Plating: Bright Tin Material: Brass Terminal Length: 0.187 Terminal Style: Threaded Turrets Thread: 2-56 Type: Solder Turret Terminal
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
2-56 Threaded Turret Terminal .093
New Hyde Park, NY, USA
2-56 Threaded Turret Terminal .093" Long
1595-1
2-56 Threaded Turret Terminal .093" Long 1595-1
Part Number: 1595-1 Finish/Plating: Bright Tin Material: Brass Terminal Length: 0.187 Terminal Style: Threaded Turrets Thread: 2-56 Type: Solder Turret Terminal

Part Number: 1595-1

  • Finish/Plating: Bright Tin
  • Material: Brass
  • Terminal Length: 0.187
  • Terminal Style: Threaded Turrets
  • Thread: 2-56
  • Type: Solder Turret Terminal
Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp.
Product Category IC Interconnect Components
Product Number 1595-1
Product Name 2-56 Threaded Turret Terminal .093" Long
Product Type PCB Pins
Unlock Full Specs
to access all available technical data

Similar Products

Double Turret Terminal .078
Specs
Product Type PCB Pins
Contact Plating Bright Tin
View Details
.025
Specs
Product Type PCB Pins
RoHS Compliant RoHS Compliant
Mounting Through-Hole; Swage
View Details
.040
Specs
Product Type PCB Pins
RoHS Compliant RoHS Compliant
Mounting Swage
View Details
.025
Specs
Product Type PCB Pins
RoHS Compliant RoHS Compliant
Mounting Swage
View Details