Keystone Electronics Corp. For .015 -.025" Pins, Solder Mount Jack 1607

Description
Part Number: 1607 Finish/Plating: Tin/Gold Material: Brass Body / Beryllium Copper Spring Mounting: Solder Mount Pin Size: .015 -.025" RoHS: No Type: Micro Jack
Request a Quote Datasheet
Description
Part Number: 1607 Finish/Plating: Tin/Gold Material: Brass Body / Beryllium Copper Spring Mounting: Solder Mount Pin Size: .015 -.025" RoHS: No Type: Micro Jack
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
For .015 -.025
New Hyde Park, NY, USA
For .015 -.025" Pins, Solder Mount Jack
1607
For .015 -.025" Pins, Solder Mount Jack 1607
Part Number: 1607 Finish/Plating: Tin/Gold Material: Brass Body / Beryllium Copper Spring Mounting: Solder Mount Pin Size: .015 -.025" RoHS: No Type: Micro Jack

Part Number: 1607

  • Finish/Plating: Tin/Gold
  • Material: Brass Body / Beryllium Copper Spring
  • Mounting: Solder Mount
  • Pin Size: .015 -.025"
  • RoHS: No
  • Type: Micro Jack
Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp.
Product Category IC Interconnect Components
Product Number 1607
Product Name For .015 -.025" Pins, Solder Mount Jack
Product Type PCB Pins
Unlock Full Specs
to access all available technical data

Similar Products

For .015 -.021
Specs
Product Type PCB Pins; PCB Receptacles
Mounting Press-fit / Solderless Technology
Contact Plating Gold; Tin/Gold
View Details
For .022 -.034
Specs
Product Type PCB Pins
RoHS Compliant RoHS Compliant
Mounting Solder
View Details
Single Turret Terminal .084
Specs
Product Type PCB Pins
Contact Plating Bright Tin
View Details
.025
Specs
Product Type PCB Pins
RoHS Compliant RoHS Compliant
Mounting Swage
View Details