Keystone Electronics Corp.
For .032 -.046" Pins, Press Fit Jack
1473
Description
Part Number: 1473
Finish/Plating: Tin/Gold
Length: .220 [5.6]
Material: Brass Body / Beryllium Copper Spring
Mounting: Press-Fit
Pin Size: .032 -.046"
RoHS: No
Type: Jacks
-
Keystone Electronics Corp.
Request a Quote
Email Supplier
Datasheet
Description
Part Number: 1473
Finish/Plating: Tin/Gold
Length: .220 [5.6]
Material: Brass Body / Beryllium Copper Spring
Mounting: Press-Fit
Pin Size: .032 -.046"
RoHS: No
Type: Jacks
Request a Quote
Email Supplier
Datasheet
Suppliers
For .032 -.046" Pins, Press Fit Jack
1473
Part Number: 1473
Finish/Plating: Tin/Gold
Length: .220 [5.6]
Material: Brass Body / Beryllium Copper Spring
Mounting: Press-Fit
Pin Size: .032 -.046"
RoHS: No
Type: Jacks
Part Number: 1473
- Finish/Plating: Tin/Gold
- Length: .220 [5.6]
- Material: Brass Body / Beryllium Copper Spring
- Mounting: Press-Fit
- Pin Size: .032 -.046"
- RoHS: No
- Type: Jacks
Buy Now
Datasheet
Technical Specifications
|
Product Category
|
IC Interconnect Components |
|
Product Number
|
1473 |
|
Product Name
|
For .032 -.046" Pins, Press Fit Jack |
|
Product Type
|
PCB Pins
|
Unlock Full Specs
to access all available technical data
Similar Products
Keystone Electronics Corp.
Product Type
PCB Pins
Voltage Rating
2 volts
View Details
Keystone Electronics Corp.
Product Type
PCB Pins
RoHS Compliant
RoHS Compliant
Mounting
Swage
View Details
Keystone Electronics Corp.
Product Type
PCB Pins
Mounting
Press-fit / Solderless Technology
Contact Plating
Gold; Tin/Gold
View Details
Keystone Electronics Corp.
Product Type
IC Socket
Socket Type
Transistor Sockets
View Details
2 suppliers