Keystone Electronics Corp. Triple Turret Terminal .094" Long 1598-2

Description
Part Number: 1598-2 Finish/Plating: Bright Tin For Panel Thickness: .062 [1.57] Material: Brass Mounting Hole: 0.094 Terminal Length: 0.301 Terminal Style: Triple Turret Type: Solder Turret Terminal
Request a Quote
Description
Part Number: 1598-2 Finish/Plating: Bright Tin For Panel Thickness: .062 [1.57] Material: Brass Mounting Hole: 0.094 Terminal Length: 0.301 Terminal Style: Triple Turret Type: Solder Turret Terminal
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 1598-2 is a triple turret terminal made of brass with bright tin plating, designed for mounting on a .062 inch (1.57 mm) thick board. It has a terminal length of 0.301 inches (7.7 mm) and features a threaded hole for 4-40 fasteners. The terminal is staked using tool TL-2.

Datasheet Summary
Powered by GS/AI

The 1598-2 is a triple turret terminal made of brass with bright tin plating, designed for mounting on a .062 inch (1.57 mm) thick board. It has a terminal length of 0.301 inches (7.7 mm) and features a threaded hole for 4-40 fasteners. The terminal is staked using tool TL-2.

Suppliers

Company
Product
Description
Supplier Links
Triple Turret Terminal .094
New Hyde Park, NY, USA
Triple Turret Terminal .094" Long
1598-2
Triple Turret Terminal .094" Long 1598-2
Part Number: 1598-2 Finish/Plating: Bright Tin For Panel Thickness: .062 [1.57] Material: Brass Mounting Hole: 0.094 Terminal Length: 0.301 Terminal Style: Triple Turret Type: Solder Turret Terminal

Part Number: 1598-2

  • Finish/Plating: Bright Tin
  • For Panel Thickness: .062 [1.57]
  • Material: Brass
  • Mounting Hole: 0.094
  • Terminal Length: 0.301
  • Terminal Style: Triple Turret
  • Type: Solder Turret Terminal
Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp.
Product Category IC Interconnect Components
Product Number 1598-2
Product Name Triple Turret Terminal .094" Long
Product Type PCB Pins
Unlock Full Specs
to access all available technical data

Similar Products

TO-3 Socket-Heavy Duty w/single tab & Insulating Shoulders - 4513 - Keystone Electronics Corp.
Specs
Product Type IC Socket
Socket Type Transistor Sockets
View Details
2 suppliers
For .032 -.046
Specs
Product Type PCB Pins
RoHS Compliant RoHS Compliant
Mounting Solder
View Details
For .015 -.021
Specs
Product Type PCB Pins; PCB Receptacles
RoHS Compliant RoHS Compliant
Mounting Press-fit / Solderless Technology
View Details
For .025 -.037
Specs
Product Type PCB Pins
Mounting Solder
Contact Plating Tin/Tin
View Details