Keystone Electronics Corp. For .032 -.046" Pins, Solder Mount Jack 1441

Description
Part Number: 1441 Finish/Plating: Gold/Gold Material: Brass Body / Beryllium Copper Spring Mounting: Solder Mount Pin Size: .032 -.046" RoHS: Yes
Request a Quote
Description
Part Number: 1441 Finish/Plating: Gold/Gold Material: Brass Body / Beryllium Copper Spring Mounting: Solder Mount Pin Size: .032 -.046" RoHS: Yes
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Micro jack for .032-.046" pins with solder mount termination, featuring a 4-finger closed entry contact and a mounting hole diameter of 0.076" (1.93 mm). The part is RoHS compliant and available in gold/gold, tin/tin, or tin/gold plating options.

Datasheet Summary
Powered by GS/AI

Micro jack for .032-.046" pins with solder mount termination, featuring a 4-finger closed entry contact and a mounting hole diameter of 0.076" (1.93 mm). The part is RoHS compliant and available in gold/gold, tin/tin, or tin/gold plating options.

Suppliers

Company
Product
Description
Supplier Links
For .032 -.046
New Hyde Park, NY, USA
For .032 -.046" Pins, Solder Mount Jack
1441
For .032 -.046" Pins, Solder Mount Jack 1441
Part Number: 1441 Finish/Plating: Gold/Gold Material: Brass Body / Beryllium Copper Spring Mounting: Solder Mount Pin Size: .032 -.046" RoHS: Yes

Part Number: 1441

  • Finish/Plating: Gold/Gold
  • Material: Brass Body / Beryllium Copper Spring
  • Mounting: Solder Mount
  • Pin Size: .032 -.046"
  • RoHS: Yes
Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp.
Product Category IC Interconnect Components
Product Number 1441
Product Name For .032 -.046" Pins, Solder Mount Jack
Product Type PCB Pins
Unlock Full Specs
to access all available technical data

Similar Products

.017
Specs
Product Type PCB Pins
RoHS Compliant RoHS Compliant
Mounting Swage
View Details
TO-3 Socket-Chasis Mount.090
Specs
Product Type IC Socket
Socket Type Transistor Sockets
View Details
2 suppliers
Hollow Turret Terminal .075
Specs
Product Type PCB Pins
Contact Plating Bright Tin
View Details
.018
Keystone Electronics Corp.
Specs
Product Type PCB Pins
RoHS Compliant RoHS Compliant
Mounting Press-fit / Solderless Technology
View Details