Keystone Electronics Corp.
Forked Turret Terminal .051" Long
1592-1
Description
Part Number: 1592-1
Finish/Plating: Bright Tin
For Panel Thickness: .031 [.81]
Length: .051 [1.3]
Material: Brass
Mounting Hole: 0.067
-
Keystone Electronics Corp.
Request a Quote
Email Supplier
Datasheet
Description
Part Number: 1592-1
Finish/Plating: Bright Tin
For Panel Thickness: .031 [.81]
Length: .051 [1.3]
Material: Brass
Mounting Hole: 0.067
Request a Quote
Email Supplier
Datasheet
Suppliers
Forked Turret Terminal .051" Long
1592-1
Part Number: 1592-1
Finish/Plating: Bright Tin
For Panel Thickness: .031 [.81]
Length: .051 [1.3]
Material: Brass
Mounting Hole: 0.067
Part Number: 1592-1
- Finish/Plating: Bright Tin
- For Panel Thickness: .031 [.81]
- Length: .051 [1.3]
- Material: Brass
- Mounting Hole: 0.067
Buy Now
Datasheet
Technical Specifications
|
Product Category
|
IC Interconnect Components |
|
Product Number
|
1592-1 |
|
Product Name
|
Forked Turret Terminal .051" Long |
|
Product Type
|
PCB Pins
|
Unlock Full Specs
to access all available technical data
Similar Products
Keystone Electronics Corp.
Product Type
PCB Pins
Contact Plating
Bright Tin
View Details
Keystone Electronics Corp.
Product Type
IC Socket; PCB Pins
Socket Type
Transistor Sockets
View Details
Keystone Electronics Corp.
Product Type
PCB Pins
RoHS Compliant
RoHS Compliant
Mounting
Through-Hole; Swage
View Details