Keystone Electronics Corp. .080" PCB Pin Tin, Swage Mount 1455-3

Description
Part Number: 1455-3 Finish/Plating: Bright Tin Length: .125 (3.2) Material: Brass Mounting: Swage Mount Pin Size: 0.080 RoHS: Yes Type: Micro Pins
Request a Quote
Description
Part Number: 1455-3 Finish/Plating: Bright Tin Length: .125 (3.2) Material: Brass Mounting: Swage Mount Pin Size: 0.080 RoHS: Yes Type: Micro Pins
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 1455-3 is a .080 inch (2.03 mm) diameter swage mount micro pin with a length of 0.125 inch (3.2 mm) and a tin finish, part of a series of brass pins for PCB mounting. It has a .094 inch (2.39 mm) mounting hole and is RoHS compliant. The pin is designed for press-fit or swage mounting in applications requiring a secure, solderless connection.

Datasheet Summary
Powered by GS/AI

The 1455-3 is a .080 inch (2.03 mm) diameter swage mount micro pin with a length of 0.125 inch (3.2 mm) and a tin finish, part of a series of brass pins for PCB mounting. It has a .094 inch (2.39 mm) mounting hole and is RoHS compliant. The pin is designed for press-fit or swage mounting in applications requiring a secure, solderless connection.

Suppliers

Company
Product
Description
Supplier Links
.080
New Hyde Park, NY, USA
.080" PCB Pin Tin, Swage Mount
1455-3
.080" PCB Pin Tin, Swage Mount 1455-3
Part Number: 1455-3 Finish/Plating: Bright Tin Length: .125 (3.2) Material: Brass Mounting: Swage Mount Pin Size: 0.080 RoHS: Yes Type: Micro Pins

Part Number: 1455-3

  • Finish/Plating: Bright Tin
  • Length: .125 (3.2)
  • Material: Brass
  • Mounting: Swage Mount
  • Pin Size: 0.080
  • RoHS: Yes
  • Type: Micro Pins
Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp.
Product Category IC Interconnect Components
Product Number 1455-3
Product Name .080" PCB Pin Tin, Swage Mount
Product Type PCB Pins
Unlock Full Specs
to access all available technical data

Similar Products

Double Ended Turret Terminal .145
Specs
Product Type PCB Pins
Contact Plating Bright Tin
View Details
PTFE Insulated Pin to Pin Feed Thru Terminal - 11150 - Keystone Electronics Corp.
Specs
Product Type PCB Pins
Voltage Rating 2 volts
View Details
Forked Turret Terminal .084
Specs
Product Type PCB Pins
Contact Plating Bright Tin
View Details
Forked Turret Terminal .051
Specs
Product Type PCB Pins
Contact Plating Bright Tin
View Details