Keystone Electronics Corp. 4-40 Threaded Turret Terminal .125" Long 1587-1

Description
Part Number: 1587-1 Finish/Plating: Bright Tin Material: Brass Terminal Length: 0.360 Terminal Style: Threaded Turrets Thread: 4-40 Type: Solder Turret Terminal
Request a Quote
Description
Part Number: 1587-1 Finish/Plating: Bright Tin Material: Brass Terminal Length: 0.360 Terminal Style: Threaded Turrets Thread: 4-40 Type: Solder Turret Terminal
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 4-40 Threaded Turret Terminal .125" Long, part number 1587-1, is manufactured by Keystone Electronics Corp. It features a bright tin plating that enhances solderability and provides extended shelf life. The terminal is made of brass, conforming to ASTM-B16 standards, and is designed for use in applications requiring a secure connection. With a length of 0.125 inches, it is suitable for various board thicknesses and can accommodate 4-40 thread specifications. This product is ideal for engineers seeking reliable solder turret terminals for their projects.

Datasheet Summary
Powered by GS/AI

The 4-40 Threaded Turret Terminal .125" Long, part number 1587-1, is manufactured by Keystone Electronics Corp. It features a bright tin plating that enhances solderability and provides extended shelf life. The terminal is made of brass, conforming to ASTM-B16 standards, and is designed for use in applications requiring a secure connection. With a length of 0.125 inches, it is suitable for various board thicknesses and can accommodate 4-40 thread specifications. This product is ideal for engineers seeking reliable solder turret terminals for their projects.

Suppliers

Company
Product
Description
Supplier Links
4-40 Threaded Turret Terminal .125
New Hyde Park, NY, USA
4-40 Threaded Turret Terminal .125" Long
1587-1
4-40 Threaded Turret Terminal .125" Long 1587-1
Part Number: 1587-1 Finish/Plating: Bright Tin Material: Brass Terminal Length: 0.360 Terminal Style: Threaded Turrets Thread: 4-40 Type: Solder Turret Terminal

Part Number: 1587-1

  • Finish/Plating: Bright Tin
  • Material: Brass
  • Terminal Length: 0.360
  • Terminal Style: Threaded Turrets
  • Thread: 4-40
  • Type: Solder Turret Terminal
Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp.
Product Category IC Interconnect Components
Product Number 1587-1
Product Name 4-40 Threaded Turret Terminal .125" Long
Product Type PCB Pins
Unlock Full Specs
to access all available technical data

Similar Products

Double Ended Turret Terminal .113
Specs
Product Type PCB Pins
Contact Plating Bright Tin
View Details
Female PCB Terminal for .250
Specs
Product Type PCB Pins
Mounting Through-Hole
View Details
.025
Specs
Product Type PCB Pins
RoHS Compliant RoHS Compliant
Mounting Swage
View Details
For .025 -.037
Specs
Product Type PCB Pins
Mounting Solder
Contact Plating Gold; Tin/Gold
View Details