Keystone Electronics Corp. Shorting Plug .200" wide - Blue 1460L

Description
Part Number: 1460L Color: Blue Finish/Plating: Gold Plate Length: .200 (5.1) Material: Polypropylene Pin Size: 0.040 RoHS: Yes Type: Micro Pins
Request a Quote
Description
Part Number: 1460L Color: Blue Finish/Plating: Gold Plate Length: .200 (5.1) Material: Polypropylene Pin Size: 0.040 RoHS: Yes Type: Micro Pins
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 1460L is an insulated shorting plug for .040 inch pins, colored blue, with a width of 0.200 inches (5.1 mm) and a length of 0.375 inches (9.5 mm). The insulator is made of polypropylene, and the pin contacts are gold-plated brass. The part is RoHS compliant.

Datasheet Summary
Powered by GS/AI

The 1460L is an insulated shorting plug for .040 inch pins, colored blue, with a width of 0.200 inches (5.1 mm) and a length of 0.375 inches (9.5 mm). The insulator is made of polypropylene, and the pin contacts are gold-plated brass. The part is RoHS compliant.

Suppliers

Company
Product
Description
Supplier Links
Shorting Plug .200
New Hyde Park, NY, USA
Shorting Plug .200" wide - Blue
1460L
Shorting Plug .200" wide - Blue 1460L
Part Number: 1460L Color: Blue Finish/Plating: Gold Plate Length: .200 (5.1) Material: Polypropylene Pin Size: 0.040 RoHS: Yes Type: Micro Pins

Part Number: 1460L

  • Color: Blue
  • Finish/Plating: Gold Plate
  • Length: .200 (5.1)
  • Material: Polypropylene
  • Pin Size: 0.040
  • RoHS: Yes
  • Type: Micro Pins
Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp.
Product Category IC Interconnect Components
Product Number 1460L
Product Name Shorting Plug .200" wide - Blue
RoHS Compliant RoHS Compliant
Unlock Full Specs
to access all available technical data

Similar Products

For .032 -.046
Specs
Product Type PCB Pins
Mounting Solder
Contact Plating Gold; Tin/Gold
View Details
Triple Turret Terminal .094
Specs
Product Type PCB Pins
Contact Plating Bright Tin
View Details
5 Tabs Quick Fit Header - 7805 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Product Type IC Headers
Mounting Through-Hole
Voltage Rating 500 volts
View Details
.040
Specs
Product Type PCB Pins
RoHS Compliant RoHS Compliant
Mounting Swage
View Details