Keystone Electronics Corp. For .015 -.021" Pins, Press Fit Receptacle 1468-3

Description
Part Number: 1468-3 Finish/Plating: Tin/Gold Material: Brass Body / Beryllium Copper Spring Mounting: Press-Fit Pin Size: .015 -.021" RoHS: No Type: Micro Jack
Request a Quote Datasheet
Description
Part Number: 1468-3 Finish/Plating: Tin/Gold Material: Brass Body / Beryllium Copper Spring Mounting: Press-Fit Pin Size: .015 -.021" RoHS: No Type: Micro Jack
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
For .015 -.021
New Hyde Park, NY, USA
For .015 -.021" Pins, Press Fit Receptacle
1468-3
For .015 -.021" Pins, Press Fit Receptacle 1468-3
Part Number: 1468-3 Finish/Plating: Tin/Gold Material: Brass Body / Beryllium Copper Spring Mounting: Press-Fit Pin Size: .015 -.021" RoHS: No Type: Micro Jack

Part Number: 1468-3

  • Finish/Plating: Tin/Gold
  • Material: Brass Body / Beryllium Copper Spring
  • Mounting: Press-Fit
  • Pin Size: .015 -.021"
  • RoHS: No
  • Type: Micro Jack
Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp.
Product Category IC Interconnect Components
Product Number 1468-3
Product Name For .015 -.021" Pins, Press Fit Receptacle
Product Type PCB Pins; PCB Receptacles
Unlock Full Specs
to access all available technical data

Similar Products

.020
Specs
Product Type PCB Pins
RoHS Compliant RoHS Compliant
Mounting Swage
View Details
Shorting Plug .250
Specs
RoHS Compliant RoHS Compliant
Contact Plating Gold; Gold Plate
View Details
Seamless Contact Pin .293
Keystone Electronics Corp.
Specs
Product Type PCB Pins
Contact Plating Nickel; Nickel Plate
View Details
For .032 -.046
Specs
Product Type PCB Pins
Contact Plating Tin/Tin
View Details