Keystone Electronics Corp.
For .015 -.025" Pins, Taper Fit Jack
1415-2
Description
Part Number: 1415-2
Finish/Plating: Gold/Gold
Length: .190 [4.83]
Material: Brass Body / Beryllium Copper Spring
Mounting: Press-Fit
Pin Size: .015 -.021"
RoHS: Yes
Type: Micro Jack
-
Keystone Electronics Corp.
Request a Quote
Email Supplier
Datasheet
Description
Part Number: 1415-2
Finish/Plating: Gold/Gold
Length: .190 [4.83]
Material: Brass Body / Beryllium Copper Spring
Mounting: Press-Fit
Pin Size: .015 -.021"
RoHS: Yes
Type: Micro Jack
Request a Quote
Email Supplier
Datasheet
Suppliers
For .015 -.025" Pins, Taper Fit Jack
1415-2
Part Number: 1415-2
Finish/Plating: Gold/Gold
Length: .190 [4.83]
Material: Brass Body / Beryllium Copper Spring
Mounting: Press-Fit
Pin Size: .015 -.021"
RoHS: Yes
Type: Micro Jack
Part Number: 1415-2
- Finish/Plating: Gold/Gold
- Length: .190 [4.83]
- Material: Brass Body / Beryllium Copper Spring
- Mounting: Press-Fit
- Pin Size: .015 -.021"
- RoHS: Yes
- Type: Micro Jack
Buy Now
Datasheet
Technical Specifications
|
Product Category
|
IC Interconnect Components |
|
Product Number
|
1415-2 |
|
Product Name
|
For .015 -.025" Pins, Taper Fit Jack |
|
Product Type
|
PCB Pins
|
Unlock Full Specs
to access all available technical data
Similar Products
Keystone Electronics Corp.
Product Type
PCB Pins
Mounting
Solder
Voltage Rating
2 volts
View Details
Keystone Electronics Corp.
Product Type
PCB Pins
RoHS Compliant
RoHS Compliant
Mounting
Press-fit / Solderless Technology
View Details
Keystone Electronics Corp.
Product Type
PCB Pins
Contact Plating
Bright Tin
View Details
Keystone Electronics Corp.
Product Type
PCB Pins
RoHS Compliant
RoHS Compliant
Mounting
Through-Hole; Swage
View Details