Keystone Electronics Corp.
Double Ended Turret Terminal .082" length
1583-2
Description
Part Number: 1583-2
Finish/Plating: Bright Tin
For Panel Thickness: .062 [1.57]
Material: Brass
Mounting Hole: 0.076
Terminal Length: 0.186
Terminal Style: Double Ended
Type: Solder Turret Terminal
-
Keystone Electronics Corp.
Request a Quote
Email Supplier
Datasheet
Description
Part Number: 1583-2
Finish/Plating: Bright Tin
For Panel Thickness: .062 [1.57]
Material: Brass
Mounting Hole: 0.076
Terminal Length: 0.186
Terminal Style: Double Ended
Type: Solder Turret Terminal
Request a Quote
Email Supplier
Datasheet
Suppliers
Double Ended Turret Terminal .082" length
1583-2
Part Number: 1583-2
Finish/Plating: Bright Tin
For Panel Thickness: .062 [1.57]
Material: Brass
Mounting Hole: 0.076
Terminal Length: 0.186
Terminal Style: Double Ended
Type: Solder Turret Terminal
Part Number: 1583-2
- Finish/Plating: Bright Tin
- For Panel Thickness: .062 [1.57]
- Material: Brass
- Mounting Hole: 0.076
- Terminal Length: 0.186
- Terminal Style: Double Ended
- Type: Solder Turret Terminal
Buy Now
Datasheet
Technical Specifications
|
Product Category
|
IC Interconnect Components |
|
Product Number
|
1583-2 |
|
Product Name
|
Double Ended Turret Terminal .082" length |
|
Product Type
|
PCB Pins
|
Unlock Full Specs
to access all available technical data
Similar Products
Keystone Electronics Corp.
Product Type
PCB Pins
RoHS Compliant
RoHS Compliant
Mounting
Press-fit / Solderless Technology
View Details
Keystone Electronics Corp.
Product Type
PCB Pins
Voltage Rating
2 volts
View Details
Keystone Electronics Corp.
Product Type
PCB Pins
RoHS Compliant
RoHS Compliant
Mounting
Swage
View Details
Keystone Electronics Corp.
Product Type
PCB Pins
Mounting
Solder
Contact Plating
Gold; Tin/Gold
View Details