Part Number: 1573-1
Finish/Plating: Bright Tin
For Panel Thickness: .031 [.81]
Material: Brass
Mounting Hole: 0.076
Terminal Length: 0.186
Terminal Style: Dual Turret
Type: Solder Turret Terminal
Keystone Electronics Corp.
Done
Request a Quote
Email Supplier
Description
Part Number: 1573-1
Finish/Plating: Bright Tin
For Panel Thickness: .031 [.81]
Material: Brass
Mounting Hole: 0.076
Terminal Length: 0.186
Terminal Style: Dual Turret
Type: Solder Turret Terminal
Request a Quote
Email Supplier
Datasheet
Datasheet Summary Powered by GS/AI
The 1573-1 is a double turret terminal made of brass with bright tin plating for extended shelf life and solderability, designed for use with a .032 inch (0.81 mm) thick board. It has a terminal length of 0.051 inch (1.30 mm) and is mounted using the TL-1 staking tool. The terminal is part of a series of Keystone-standardized turret terminals with swage and thread mounting options, available in single, double, and triple configurations.
Datasheet Summary Powered by GS/AI
The 1573-1 is a double turret terminal made of brass with bright tin plating for extended shelf life and solderability, designed for use with a .032 inch (0.81 mm) thick board. It has a terminal length of 0.051 inch (1.30 mm) and is mounted using the TL-1 staking tool. The terminal is part of a series of Keystone-standardized turret terminals with swage and thread mounting options, available in single, double, and triple configurations.